EN
  • EN
  • DE
  • IT

SAA6579T/V1,512

Part No SAA6579T/V1,512
Manufacturer NXP / Nexperia
Catalog RF Demodulators
Description IC DEMODULATOR RDS 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Demodulator, Filter
Gain 23dB
Operating Supply Current 6mA
Supply Voltage - Operating 3.6 V to 5.5 V
Case / Package 16-SO
Win Source Part Number 103178-SAA6579T/V1,512
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA6579T/V1,512 CAD Model

Description

Introducing the SAA6579T/V1,512 RDS/RBDS Preprocessor from NXP

The SAA6579T/V1,512 is a cutting-edge Radio Data System (RDS) and Radio Broadcast Data System (RBDS) preprocessor designed and manufactured by NXP Semiconductors. This sophisticated integrated circuit is an essential component for modern car radios and home tuners that require RDS/RBDS functionality. The device is tailored to decode and process RDS data, which is transmitted alongside conventional FM radio broadcasts, providing an enhanced user experience with additional information and features.

Key Features

  • Compatibility: The SAA6579T/V1,512 is fully compliant with the European RDS and North American RBDS standards, ensuring broad compatibility and seamless integration into radio systems across both continents.
  • Integration: This preprocessor integrates seamlessly with various tuner and decoder chips, making it a versatile choice for a wide range of audio systems.
  • Functionality: It provides essential RDS/RBDS features such as station identification, program type detection, traffic announcements, clock time, and alternative frequency information.
  • Enhanced Experience: With the SAA6579T/V1,512, listeners can enjoy a more informative and user-friendly radio experience, with automatic station updates and relevant broadcast information displayed on their radio interface.

Applications

The SAA6579T/V1,512 is ideally suited for:

  • Car radio systems that require RDS/RBDS support for features like traffic information and station identification.
  • Home audio systems and tuners that benefit from displaying program-related information.

Technical Specifications

Some of the technical specifications of the SAA6579T/V1,512 include:

  • Supply voltage: 4.5 V to 5.5 V
  • Low power consumption
  • Small package size for space-constrained applications

The SAA6579T/V1,512 by NXP is an ideal choice for manufacturers and designers looking to incorporate RDS/RBDS features into their audio products. Its reliable performance, compatibility with international standards, and ease of integration make it a go-to solution for enhancing radio systems with valuable data services.

You May Also Be Interested in

Skyworks Solutions Inc.
IC DEMODULATORULATOR 48QFN / RF Demodulator IC
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
Texas Instruments
RF DEMOD IC 1.7GHZ-2GHZ 48VQFN / RF Demodulator IC 1.7GHz ~ 2GHz 48-VFQFN Exposed Pad
Need more? Email Us
Renesas Electronics America
VFQFPN 6.00X6.00X0.80 MM, 0.50MM
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 20SO / RF Demodulator IC 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1885
Analog Devices Inc.
RF DEMOD IC 17GHZ-24GHZ 32SMT
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.9679
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Lowest to $5.8209
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,403 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess