Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer RF Micro Devices
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Demodulator
RF Frequency 200MHz to 600MHz
P1dB 12dBm
Gain -5dB
Noise Figure 30dB
Operating Supply Current 195mA
Supply Voltage - Operating 4.75 V to 5.25 V
Case / Package 16-TSSOP
Win Source Part Number 340174-SRF-2016
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SRF-2016 CAD Model

Description

The RF Micro Devices 340174-SRF-2016 is an obsolete (EOL) electronic component with high popularity. It is manufactured by RF Micro Devices and has a Win Source Part Number of 340174-SRF-2016.

  • This component is used as a demodulator in RF/IF and RFID applications, with an RF frequency range: of 200MHz to 600MHz.
  • It has a gain: of -5dB, a noise figure: of 30dB, and a P1dB: of 12dBm.
  • It requires an operating supply voltage: of 4.75 V to 5.25 V, and the operating supply current: is 195mA.
  • Alternative parts (cross-reference) include AD8348ARU-REEL7, STV0367B, and U2794B-MFS.
  • This component is @ a low risk of being counterfeited in the open market.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ECAD model for TDA9808T/V4
Linear Technology
RF DEMOD IC 300MHZ-6GHZ 32QFN
Lowest to $48.9383
ECAD model for LTC5586IUH#PBF
Renesas Electronics America
RF DEMOD IC 1.45-2.7GHZ 36VFQFPN
Need more? Email Us
ECAD model for F1370NBGI
Skyworks Solutions Inc.
RF DEMOD IC 400MZ-3.9GHZ 32RFLGA / RF Demodulator IC 400MHz ~ 3.9GHz 32-TFLGA Exposed Pad
Lowest to $35.1880
ECAD model for SKY73012-11
NXP / Nexperia
Single standard VIF-PLL with QSS-IF and FM-PLL demodulator
Need more? Email Us
ECAD model for TDA9808T
Linear Technology
IC DEMOD QUADRATURE VGA 16QFN / Quadrature Dmod 16-Pin QFN EP Tube
Lowest to $19.0867
ECAD model for LT5506EUF#PBF
Texas Instruments
IQ DEMODULATOR
Need more? Email Us
ECAD model for TRF3710IRGZR
Nisshinbo Micro Devices Inc.
RF DEMODULATOR IC 455KHZ 20SSOP / RF Demodulator IC 455kHz 20-LSSOP (0.173", 4.40mm Width)
Need more? Email Us
ECAD model for NJM2592V-TE1
NXP / Nexperia
Multistandard VIF-PLL demodulator and FM-PLL detector
Need more? Email Us
ECAD model for TDA9802T

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention