EN
  • EN
  • DE

MAX2242EBC+T

Part No MAX2242EBC+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC PWR AMP 2.4GHZ-2.5GHZ UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 2.4GHz to 2.5GHz
Gain 28.5dB
RF Type DSSS, ISM
Supply Voltage - Operating 2.7 V to 3.6 V
Operating Supply Current 300mA
Test Frequency 2.45GHz
Case / Package 12-UCSP
Win Source Part Number 1066969-MAX2242EBC+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2242EBC+T CAD Model

Description

The MAX2242EBC+T from Maxim Integrated is a high-efficiency, linear power amplifier designed to meet the rigorous demands of wireless communication applications. This compact and versatile component is engineered to provide reliable performance for portable devices operating in the 2.4GHz to 2.5GHz frequency range, making it an ideal choice for Bluetooth, Wi-Fi, and other ISM band applications.

Constructed with advanced silicon germanium (SiGe) BiCMOS technology, the MAX2242EBC+T delivers exceptional power gain while maintaining a low voltage standing wave ratio (VSWR), which is critical for maintaining signal integrity. The power amplifier is optimized for a 3.3V power supply but can operate over a range of 2.7V to 3.6V, providing flexibility in power-sensitive designs.

The device features an integrated power detector, which simplifies the task of power control and ensures consistent performance. Additionally, it offers a shutdown mode that significantly reduces the current consumption to a mere 0.1µA, making it highly suitable for battery-powered applications where power efficiency is paramount.

The MAX2242EBC+T comes in a compact 12-pin chip-scale package (UCSP™), which not only saves valuable board space but also enhances thermal performance. This small footprint does not compromise its power capabilities, as the amplifier can deliver an output power of up to +22dBm with a linear transmit gain of 29dB, ensuring robust signal amplification for reliable wireless communication.

Key features of the MAX2242EBC+T include:

  • Frequency Range: 2.4GHz to 2.5GHz
  • Linear Output Power: +22dBm with 29dB Gain
  • Low Voltage Operation: 2.7V to 3.6V
  • Integrated Power Detector for Simplified Power Control
  • Ultra-Low Shutdown Current: 0.1µA
  • Compact 12-Pin UCSP™

Whether you are designing portable wireless devices or looking to enhance the performance of existing communication systems, the MAX2242EBC+T power amplifier from Maxim Integrated is a reliable and efficient solution that promises to deliver excellent performance in a wide range of wireless applications.

You May Also Be Interested in

NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
RF Micro Devices
IC Driver Amp
Lowest to $1.6320
Analog Devices Inc.
IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Lowest to $326.5090
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess