EN
  • EN
  • DE

MAX2240EBL+T

Part No MAX2240EBL+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description RF Amplifier IC 802.11 FHSS WLAN, Bluetooth 2.4GHz ~ 2.5GHz 9-UCSP (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Amplifiers
Manufacturer Maxim Integrated
Packaging Reel(TR)
Frequency 2.4GHz ~ 2.5GHz
RF Type 802.11 FHSS WLAN, Bluetooth
Operating Supply Voltage 2.7 V ~ 5 V
Current - Supply 105mA
Test Frequency 2.45GHz
Package 9-UFBGA, WLCSP
Manufacturer Device Package 9-UCSP (3x3)
Win Source Part Number 102580-MAX2240EBL+T
Ultra Librarian 3D Model Ultra Librarian MAX2240EBL+T CAD Model

Description

The MAX2240EBL+T from Maxim Integrated is a high-performance, silicon germanium (SiGe) RF power amplifier designed for use in 2.4GHz ISM band applications. This device is particularly suitable for low-voltage, low-power wireless systems such as Bluetooth®, WLAN, and other portable battery-powered electronics. Its compact size and high efficiency make it an ideal choice for designers looking to improve performance while maintaining a small form factor in their applications.

Key Features

  • Frequency Range: The MAX2240EBL+T operates at a frequency range of 2.4GHz to 2.5GHz, making it compatible with a wide range of ISM band applications.
  • Low Voltage Operation: It is optimized for low-voltage operation, with a supply voltage range of 2.7V to 3.6V, which helps in prolonging battery life in portable devices.
  • High Power-Added Efficiency: This RF power amplifier boasts a high power-added efficiency (PAE) of 30% at +20dBm output power, ensuring minimal power wastage and heat generation.
  • Adjustable Bias Control: The device features an adjustable bias control that allows for performance optimization according to the specific needs of the application.
  • Integrated Power Detector: An integrated power detector provides feedback on the output power level, which is useful for power control and management.
  • Small Package: The MAX2240EBL+T comes in a tiny 10-pin µMAX package, saving valuable board space and enabling its use in space-constrained applications.

Applications

The MAX2240EBL+T is suitable for a variety of applications that require a compact and efficient power amplifier solution. It is particularly well-suited for:

  • Bluetooth® devices
  • Wireless LANs (WLANs)
  • Home RF devices
  • Cordless phones
  • Other 2.4GHz ISM band applications

In conclusion, the Maxim Integrated MAX2240EBL+T RF power amplifier is a versatile and efficient solution for designers looking to enhance the performance of their wireless products without compromising on size or power consumption. Its integration of advanced SiGe technology and features like the power detector and adjustable bias control make it a smart choice for next-generation wireless applications.

You May Also Be Interested in

Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
Analog Devices Inc.
IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
NXP / Nexperia
IC RF AMP LTE 1.4GHZ-2.8GHZ 8DFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 8-DFN (2x2)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess