EN
  • EN
  • DE

MAX2206EBS

Part No MAX2206EBS
Manufacturer Maxim Integrated
Catalog RF Detectors
Description RF POWER DETECTOR IN UCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Detectors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Frequency 800MHz ~ 2GHz
RF Type EDGE, GSM
Input Range 40dBm
Accuracy ±0.3dB
Voltage - Supply 2.7V ~ 5V
Current - Supply 3.5 mA
Mounting Type Surface Mount
Package / Case 4-WFBGA, CSPBGA
Supplier Device Package 4-UCSP (0.97x0.97)
Standard Package 207 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629966-MAX2206EBS
Ultra Librarian 3D Model Ultra Librarian MAX2206EBS CAD Model

Description

The MAX2206EBS from Maxim Integrated is a high-performance, compact, and versatile RF detector, designed to cater to the demanding requirements of power measurement and control in wireless communication devices. This advanced product is engineered to provide precise and reliable detection of RF signals over a wide frequency range, making it an ideal solution for applications such as power amplifiers, transmitter antenna power control, and RSSI (Received Signal Strength Indication) for terminal devices.

Key Features

  • Wide Dynamic Range: The MAX2206EBS boasts an impressive dynamic range, enabling it to accurately detect both low and high power levels, ensuring optimal performance across various signal conditions.
  • Frequency Range: This device is capable of operating over a broad frequency spectrum, making it suitable for multiple RF applications, including GSM, CDMA, WCDMA, and LTE systems.
  • Low Power Consumption: Designed with energy efficiency in mind, the MAX2206EBS consumes minimal power, which is crucial for battery-powered devices, thereby extending their operational lifespan.
  • Compact Form Factor: The small size of the MAX2206EBS allows for easy integration into space-constrained designs without compromising performance.
  • Temperature Compensated: The device includes built-in temperature compensation, ensuring stable operation across a wide range of environmental conditions.

Applications

The MAX2206EBS is well-suited for a variety of applications, including:

  • Wireless handsets and data cards
  • Power amplifier control loops
  • Transmitter power control
  • Battery-powered RF devices
  • RSSI measurement systems

Technical Specifications

Some of the technical specifications of the MAX2206EBS include:

  • Supply Voltage Range: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: UCSP (Ultra Chip-Scale Package)

In conclusion, the MAX2206EBS from Maxim Integrated is a reliable and efficient solution for RF power detection in modern wireless communication systems. Its combination of a wide dynamic range, broad frequency coverage, low power consumption, and compact design makes it an excellent choice for designers looking to enhance the performance and efficiency of their RF applications.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 1MHZ-10GHZ 24QFN / RF Detector IC WiMAX / WiBro 1MHz ~ 10GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $107.0958
Analog Devices Inc.
RF Detector IC WiMAX / WiBro 1MHz ~ 8GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $48.8956
Analog Devices Inc.
IC RF DETECTORCTRLR 8-LFCSP T/R / RF Detector IC Cellular, GSM, TDMA, CDMA 100MHz ~ 2.7GHz -45dBm ~ 0dBm 8-VFDFN Exposed Pad, CSP
Lowest to $3.9500
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX / RF Detector IC Cellular, TDMA, CDMA, GPRS, GSM 2MHz ~ 1.6GHz -45dBm ~ 0dBm ±1dB 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.9589
Analog Devices Inc.
IC RF DETECT 1MHZ-10GHZ 24QFN / RF Detector IC WiMAX / WiBro 1MHz ~ 10GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $91.1765
Analog Devices Inc.
RF Detector IC 802.11a/b/g/WiFi, Wireless Modem, WLAN 600MHz ~ 7GHz -32dBm ~ 10dBm SOT-23-6 Thin, TSOT-23-6
Lowest to $9.0715
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $3.5374
Texas Instruments
IC RF DETECT 76-81GHZ 161FC/CSP / RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP
Lowest to $21.6011
Analog Devices Inc.
RF Detector IC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,395 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess