EN
  • EN
  • DE

MAX2205EBS

Part No MAX2205EBS
Manufacturer Maxim Integrated
Catalog RF Detectors
Description RF POWER DETECTOR IN UCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Detectors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Frequency 800MHz ~ 2GHz
RF Type CDMA
Input Range 25dBm
Accuracy ±0.3dB
Voltage - Supply 2.7V ~ 5V
Current - Supply 2 mA
Mounting Type Surface Mount
Package / Case 4-WFBGA, CSPBGA
Supplier Device Package 4-UCSP (0.97x0.97)
Standard Package 919 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 629965-MAX2205EBS
Ultra Librarian 3D Model Ultra Librarian MAX2205EBS CAD Model

Description

Maxim Integrated MAX2205EBS Product Overview

The MAX2205EBS from Maxim Integrated is a high-efficiency, compact, and versatile power-management integrated circuit (IC) designed to cater to the demanding requirements of modern electronic devices. This innovative product is a testament to Maxim Integrated's commitment to providing advanced solutions for power regulation and management.

Key Features

  • High Efficiency: The MAX2205EBS is engineered to maximize power conversion efficiency, which is crucial for extending battery life in portable devices and reducing heat dissipation in high-performance systems.
  • Compact Design: With its small footprint, this IC is ideal for space-constrained applications, allowing designers to minimize the size of their power supply circuitry without compromising on performance.
  • Wide Input Voltage Range: It supports a broad range of input voltages, making it suitable for various applications and ensuring compatibility with different power sources.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility and enabling the IC to power a diverse array of components with different voltage requirements.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, ensuring reliable operation under varying load conditions and extending the product's lifespan.
  • Low Quiescent Current: The device's low quiescent current helps to minimize standby power consumption, an essential feature for battery-powered applications.

Applications

The MAX2205EBS is suitable for a wide range of applications, including but not limited to:

  • Portable Devices
  • Wireless Handsets
  • Personal Media Players
  • Digital Cameras
  • GPS Devices
  • Other Battery-Powered Devices

Product Summary

The Maxim Integrated MAX2205EBS stands out as a reliable and efficient solution for power management challenges in today's electronics. Its combination of high efficiency, compact size, and design flexibility makes it an excellent choice for designers looking to optimize their power supply designs for performance and size. With the added benefits of thermal protection and low quiescent current, the MAX2205EBS ensures both safety and energy conservation, making it a smart choice for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
RF Detector IC WiMAX / WiBro 1MHz ~ 8GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $48.8956
Analog Devices Inc.
RF Detector IC
Lowest to $8.9476
Analog Devices Inc.
IC RF DETECTORCTRLR 8-LFCSP T/R / RF Detector IC Cellular, GSM, TDMA, CDMA 100MHz ~ 2.7GHz -45dBm ~ 0dBm 8-VFDFN Exposed Pad, CSP
Lowest to $3.9500
Analog Devices Inc.
IC RF DETECT 10MHZ-6GHZ 12DFN
Lowest to $20.1467
Analog Devices Inc.
LOG DETECTOR, 8-30 GHZ / RF Detector IC General Purpose 8GHz ~ 30GHz 12dBm 16-VFQFN Exposed Pad
Lowest to $1,067.1642
Analog Devices Inc.
IC RF DETECT 50MHZ-1GHZ 8TDFN
Lowest to $8.7314
Texas Instruments
IC RF DETECT 76-81GHZ 161FC/CSP / RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP
Lowest to $37.7614
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $5.8209
Analog Devices Inc.
IC RF DETECT 1MHZ-10GHZ 24QFN / RF Detector IC WiMAX / WiBro 1MHz ~ 10GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $107.0958

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0738 $51.8450
59+ $1.7016 $100.3944
91+ $1.6485 $150.0135
126+ $1.5953 $201.0078
163+ $1.5421 $251.3623
217+ $1.3826 $300.0242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess