EN
  • EN
  • DE

MAX2208EBS+T10W

Part No MAX2208EBS+T10W
Manufacturer Maxim Integrated
Catalog RF Detectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Detectors
Manufacturer Maxim Integrated
Win Source Part Number 311343-MAX2208EBS+T10W
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2208EBS+T10W CAD Model

Description

Maxim Integrated MAX2208EBS+T10W Product Overview

The MAX2208EBS+T10W is a high-performance, low-cost RF detector from the renowned semiconductor manufacturer Maxim Integrated. This compact and efficient device is designed to provide precise power measurements for a variety of RF signals. It is an ideal component for applications such as power amplifier linearization, transmitter power control, and RF signal monitoring.

Key Features

  • Frequency Range: The MAX2208EBS+T10W operates over a wide frequency range from 800MHz to 2GHz, making it suitable for numerous wireless communication standards, including GSM, CDMA, WCDMA, and LTE.
  • Dynamic Range: It boasts an impressive 45dB dynamic range, which allows for accurate detection of both low and high-power signals without the need for external attenuators.
  • Temperature Stability: The device maintains consistent performance across a wide temperature range, ensuring reliable operation in varying environmental conditions.
  • Compact Form Factor: Housed in a small, 4-pin UCSP package, the MAX2208EBS+T10W is designed for space-constrained applications.

Applications

  • Base station power control loops
  • Transmitter antenna power measurement
  • Power amplifier linearization
  • Envelope detection
  • True RMS power detection

The MAX2208EBS+T10W integrates a sophisticated envelope detector and a temperature-compensated logarithmic amplifier. This combination allows the device to convert RF signal strength to a corresponding voltage level, which can be easily read by an analog-to-digital converter (ADC) or used in a feedback loop. The logarithmic response provides a more linear representation of the RF signal's power, simplifying the design of control circuits.

Maxim Integrated's commitment to quality and performance is evident in the MAX2208EBS+T10W, making it a reliable choice for designers looking to enhance their RF systems. With its ease of integration and robust feature set, this RF detector stands out as a versatile component for modern wireless communication applications.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN / RF Detector IC 10MHz ~ 1.3GHz -10dBm ~ 5dBm 24-VFQFN Exposed Pad
Lowest to $70.7437
Analog Devices Inc.
RF Detector IC 802.11a/b/g/WiFi, Wireless Modem, WLAN 600MHz ~ 7GHz -32dBm ~ 10dBm SOT-23-6 Thin, TSOT-23-6
Lowest to $9.0715
Texas Instruments
IC RF DETECT 450MHZ-2GHZ 4DSBGA / RF Detector IC Cellular, CDMA, CDMA2000, EDGE, GSM, GPRS, TDMA, W-CDMA 450MHz ~ 2GHz -15dBm ~ 15dBm ±1dB 4-WFBGA, DSBGA
Lowest to $0.9999
Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / RF Detector IC General Purpose 32-WFQFN Exposed Pad
Lowest to $8.2476
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $5.8209
Texas Instruments
IC RF DETECT 76-81GHZ 161FC/CSP / RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP
Lowest to $21.6011
Analog Devices Inc.
IC RF DETECT 1MHZ-8GHZ 8LFCSP / RF Detector IC RADAR, 802.11/WiFi, 8.2.16/WiMax, Wireless LAN 1MHz ~ 8GHz -60dBm ~ -2dBm ±1dB 8-VFDFN Exposed Pad, CSP
Lowest to $3.1000
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess