EN
  • EN
  • DE

ESD5481MUT5G

Part No ESD5481MUT5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 12.4VC X3DFN-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 5.7V
Max Clamping Voltage 12.4V
Peak Pulse Current(Ippm) 2A (8/20μs)
Applications Automotive
Capacitance @ Frequency 12pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 2-X3DFN (0.62x0.32)
Win Source Part Number 015676-ESD5481MUT5G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESD5481MUT5G CAD Model

Description

ON Semiconductor ESD5481MUT5G: Robust ESD Protection for High-Speed Interfaces

The ON Semiconductor ESD5481MUT5G is a state-of-the-art electrostatic discharge (ESD) protection device designed to shield high-speed data lines from harmful ESD strikes. This compact and highly efficient solution is perfect for safeguarding sensitive electronic components in a wide range of applications, including mobile devices, consumer electronics, and communication systems.

Key Features

  • Low Capacitance: With an ultra-low loading capacitance of 0.35 pF typical, the ESD5481MUT5G is ideal for protecting high-speed data lines without compromising signal integrity. This makes it suitable for interfaces such as USB 3.0, HDMI, Thunderbolt, and other high-speed data buses.
  • Robust Protection: The device offers excellent ESD protection, meeting IEC61000-4-2 Level 4 standards. It can withstand ESD strikes of ±8 kV contact discharge and ±15 kV air discharge, ensuring the safety and longevity of the protected components.
  • Small Form Factor: Packaged in a space-saving μDFN-6 (1.0 x 1.45 mm) package, the ESD5481MUT5G is designed for applications where board space is at a premium. Its small footprint allows for easy integration into compact designs.
  • Low Clamping Voltage: The device features a low dynamic resistance and clamping voltage, providing enhanced protection for sensitive circuits by limiting the voltage spike during an ESD event.

Applications

The ESD5481MUT5G is versatile and can be used in various applications that require robust ESD protection without compromising performance. It is particularly well-suited for:

  • Smartphones and Tablets
  • Laptops and Portable Computers
  • Digital Cameras and Video Equipment
  • Wearable Technology
  • USB Interfaces and Peripherals

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the ESD5481MUT5G is no exception. It is manufactured using advanced processes to ensure high performance and durability, making it a reliable choice for protecting your valuable electronic designs from the damaging effects of ESD.

Whether you're designing the next generation of smartphones or ensuring the reliability of high-speed communication interfaces, the ESD5481MUT5G from ON Semiconductor offers the protection you need in a compact and efficient package.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2,275+ $0.0220 $50.0500
5,525+ $0.0181 $100.0025
8,575+ $0.0175 $150.0625
11,765+ $0.0170 $200.0050
15,245+ $0.0164 $250.0180
20,410+ $0.0147 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200,000 pieces
MOQ: 2275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess