EN
  • EN
  • DE

MAX2150ETI+T

Part No MAX2150ETI+T
Manufacturer Maxim Integrated
Catalog RF Modulators
Description RF Modulator IC 700MHz ~ 2.3GHz 28-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Modulators
Manufacturer Maxim Integrated
Packaging Reel(TR)
Function Modulator
LO Frequency 700MHz ~ 2.3GHz
RF Frequency 700MHz ~ 2.3GHz
P1dB 1dBm
Noise Floor -148dBm/Hz
Output Power -1dBm
Current - Supply 46mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Test Frequency 1.75GHz
Package 28-WFQFN Exposed Pad
Win Source Part Number 104089-MAX2150ETI+T
Ultra Librarian 3D Model Ultra Librarian MAX2150ETI+T CAD Model

Description

The MAX2150ETI+T is a state-of-the-art RF tuner integrated circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced tuner IC is engineered to provide exceptional performance in a wide range of wireless communication applications, including satellite radio, terrestrial digital television, and broadband wireless access.

At the heart of the MAX2150ETI+T lies its ability to operate across a broad frequency range, making it highly versatile for various RF tuning tasks. Its high level of integration allows for reduced component count, which in turn minimizes the overall system footprint and simplifies design complexity. This tuner IC is a perfect solution for designers looking to create compact and efficient communication systems without compromising on performance.

The device comes in a compact 28-pin thin QFN (5mm x 5mm) package, which is ideal for space-constrained applications. It features a low-noise amplifier (LNA) and a down-conversion mixer, providing a low noise figure and high linearity. These characteristics are essential for achieving clear signal reception and minimizing distortion in communication systems.

The MAX2150ETI+T is also designed with flexibility in mind. It supports a wide range of supply voltages, making it compatible with various system power requirements. Furthermore, the IC is equipped with an integrated fractional-N synthesizer, allowing for fine frequency resolution and fast tuning speeds, which are critical for modern high-speed data communication.

Maxim Integrated's commitment to quality is evident in the MAX2150ETI+T's design, which is built to meet stringent industry standards. The device is also characterized by its robustness and reliability, ensuring stable operation even in challenging environmental conditions.

In summary, the MAX2150ETI+T RF tuner IC from Maxim Integrated is an excellent choice for engineers and designers seeking a high-performance, adaptable, and reliable solution for their RF tuning needs. Its combination of advanced features and compact design makes it an indispensable component in the creation of state-of-the-art wireless communication systems.

You May Also Be Interested in

Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.2889
L3 Narda-MITEQ
I/Q MODULATOR / RF Modulator IC
Need more? Email Us
Analog Devices Inc.
PHASED ARRAY-RADAR CHIPSET-AESA
Lowest to $684.2106
L3 Narda-MITEQ
SINGLE SIDEBAND MODULATOR / RF Modulator IC
Need more? Email Us
ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us
Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467
Texas Instruments
REG PULSE WIDTH MOD / RF Modulator IC
Lowest to $13.6357
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess