EN
  • EN
  • DE

MAX2137ETN/V+T

Part No MAX2137ETN/V+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description ISDB-T/DVB-T DIVERSITY TUNER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Programmable Not Verified
Base Product Number MAX2137
Standard Package 2,500 pcs
REACH Status REACH Unaffected
Win Source Part Number 702537-MAX2137ETN/V+T
Ultra Librarian 3D Model Ultra Librarian MAX2137ETN/V+T CAD Model

Description

Maxim Integrated's MAX2137ETN/V+T Digital Terrestrial/Cable Tuner IC

The MAX2137ETN/V+T from Maxim Integrated is a high-performance digital terrestrial and cable tuner integrated circuit (IC) designed to provide exceptional reception capabilities for a wide range of television and data broadcasting standards. This versatile tuner IC is suitable for various applications including set-top boxes, digital TVs, PC TVs, and portable devices with television capabilities.

Key Features

  • Wide Frequency Range: The MAX2137ETN/V+T supports a broad frequency range, making it ideal for receiving VHF, UHF, and cable television signals.
  • Advanced Signal Processing: With its state-of-the-art signal processing technology, this tuner IC ensures high-quality signal reception and minimizes interference, providing users with a clear and stable viewing experience.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX2137ETN/V+T helps reduce the overall power consumption of the device it is integrated into, which is particularly beneficial for battery-powered applications.
  • Compact Design: The small form factor of the IC allows for easy integration into space-constrained devices without compromising performance.
  • High Integration: This IC integrates an RF tuner, IF demodulator, and additional processing functions, which simplifies the design and reduces the bill of materials for the end product.

Technical Specifications

  • Supply Voltage: 3.3 V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 40-Pin Thin QFN
  • Compliance with Multiple Standards: Compatible with DVB-T, DVB-C, J.83 Annex A/B/C, and other digital broadcasting standards.

Applications

  • Set-Top Boxes
  • Digital Televisions
  • PC TV Tuners
  • Portable TV Devices

The MAX2137ETN/V+T represents Maxim Integrated's commitment to providing advanced, high-quality components for the digital broadcasting industry. Its combination of performance, efficiency, and integration makes it an excellent choice for manufacturers looking to offer superior digital TV and data broadcasting solutions to their customers.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1721 $60.2699
45+ $2.6028 $117.1260
69+ $2.5215 $173.9835
95+ $2.4402 $231.8190
123+ $2.3587 $290.1201
164+ $2.1148 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,433 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess