EN
  • EN
  • DE

CT05-1535-G1

Part No CT05-1535-G1
Manufacturer Coto Technology
Catalog Magnetic, Reed Switches
Description SWITCH REED SPST-NO 250MA 100V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203797-CT05-1535-G1
Win Source Part Number Cross
Manufacturer Coto Technology
Category Switches Magnetic, Reed Switches
Series CT05
Product Status Active
Type Molded Body Reed
Circuit SPST-NO
Operate Range 15 ~ 35AT
Current - Switching 250mA (AC), 350mA (DC)
Voltage - Switching AC 100 V
Voltage - Switching DC 140 V
Ultra Librarian 3D Model Ultra Librarian CT05-1535-G1 CAD Model

Description

The CT05 is an overmolded dry reed switch. It is single-pole, single throw (SPST) type, having normally open ruthenium contacts. The sensor is a double-ended type and may be actuated with an electromagnet, a permanent magnet or a combination of both. The device is designed for SMD mounting and is available in Gull Wing or J-bend lead configurations.

You May Also Be Interested in

Standex-Meder Electronics
SWITCH REED SPST-NO 1A 200V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NC 500MA 180V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 1A 200V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 500MA 170V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 400MA 200V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 300MA 30V
Need more? Email Us
Apem Inc.
SWITCH JOYSTICK HALL EFFECT
Lowest to $579.6944

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess