EN
  • EN
  • DE

MAX2062ETM+

Part No MAX2062ETM+
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC VGA ANALOG/DIGITAL 48TQFN / RF Amplifier IC General Purpose 50MHz ~ 1GHz 48-TQFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc./Maxim Integrated
Package Bulk
Product Status Obsolete
Frequency 50MHz ~ 1GHz
P1dB 18.8dB
Gain 16.5dB
Noise Figure 9dB
RF Type General Purpose
Voltage - Supply 3.135V ~ 3.465V, 4.75V ~ 5.25V
Current - Supply 148mA
Test Frequency 900MHz
Mounting SMD (SMT)
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Base Product Number MAX206
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names MAXMAXMAX2062ETM+,2156-MAX2062ETM+
Standard Package 1
Win Source Part Number 1117772-MAX2062ETM+
Ultra Librarian 3D Model Ultra Librarian MAX2062ETM+ CAD Model

Description

The MAX2062ETM+ is a highly versatile, dual/quad intermediate frequency/radio frequency (IF/RF) variable gain amplifier (VGA) designed by Maxim Integrated, a leader in analog and mixed-signal integrated circuits. This state-of-the-art product offers unparalleled integration and performance for a wide range of wireless communication applications.

Key Features

  • Frequency Range: The device supports a broad frequency range from 50MHz to 1000MHz, making it suitable for various IF and RF applications.
  • Programmability: With SPI-compatible serial control interface, users can program the device for optimal performance in their specific application.
  • Dual/Quad Operation: The MAX2062ETM+ can be configured as either a dual or quad VGA, providing flexibility in signal chain design.
  • High Linearity: It offers exceptional linearity over its entire gain control range, ensuring signal integrity and performance.
  • Integrated Attenuators: The device includes integrated digital step attenuators (DSAs), which provide precise gain control.
  • Low Noise Figure: Its low noise figure minimizes additional noise in the signal chain, preserving signal quality.

Applications

The MAX2062ETM+ is ideal for a variety of applications, including but not limited to:

  • Base station transceivers
  • Software-defined radios (SDR)
  • IF and RF instrumentation
  • Wireless repeaters and jammers

Technical Specifications

Parameter Value
Part Number MAX2062ETM+
Frequency Range 50MHz to 1000MHz
Supply Voltage 5V
Package 48-TQFN-EP
Operating Temperature -40°C to +85°C

For designers looking for a flexible and high-performance solution for their IF/RF applications, the MAX2062ETM+ from Maxim Integrated is an excellent choice. Its combination of programmability, wide frequency range, and integrated features make it a powerful component in any signal chain.

You May Also Be Interested in

RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess