EN
  • EN
  • DE

MAX2057ETX

Part No MAX2057ETX
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description 1700MHz to 2500MHz Variable-Gain Amplifier with Analog Gain Control | IC AMP CELL 1.7GHZ-2.5GHZ 36TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Frequency 1.7GHz ~ 2.5GHz
P1dB 23.8dBm
Gain 13.5dB ~ 17.5dB
Noise Figure 6dB
RF Type Cellular, ATE, GSM, EDGE, ISM, W-CDMA, 802.16/WiMax, CDMA2000
Supply Voltage (V) 4.75V ~ 5.25V
Supply Current 180mA ~ 230mA
Test Frequency 2.1GHz
Manufacturer Package 36-WFQFN Exposed Pad
Supplier Device Package 36-TQFN (6x6)
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1212604-MAX2057ETX
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2057ETX CAD Model

Description

Maxim Integrated's MAX2057ETX Variable Gain Amplifier

The MAX2057ETX from Maxim Integrated is a high-performance, digitally controlled, variable gain amplifier (VGA) that is designed to deliver precision signal amplification in a wide range of wireless and broadband communication systems. Its robust design and advanced technology make it an ideal choice for applications that require precise control over gain and signal integrity, such as base stations, cable modems, and wireless infrastructure.

This versatile component operates over a broad frequency range from 50MHz to 1000MHz, providing a wide dynamic range that ensures optimal performance across various signal levels. The MAX2057ETX offers an impressive gain range of 31.5dB in 0.5dB steps, allowing for fine-tuning of the signal to meet the specific needs of the application. The device's excellent linearity and low noise figure contribute to maintaining signal fidelity, making it a reliable choice for high-quality signal processing.

The MAX2057ETX is housed in a compact 36-pin thin QFN (ET) package, measuring just 6mm x 6mm, which allows for efficient use of board space in space-constrained applications. Despite its small size, it delivers powerful performance with a single 5V supply voltage, simplifying power management in system design.

One of the key features of the MAX2057ETX is its SPI-compatible serial digital interface, which enables easy control of the gain settings through a microcontroller or processor. This digital interface not only simplifies integration into existing systems but also provides the flexibility to adapt to changing system requirements.

Maxim Integrated has designed the MAX2057ETX with reliability in mind, ensuring that it can withstand the rigors of demanding environments. The device is built to operate over the extended temperature range of -40°C to +85°C, ensuring consistent performance even under extreme conditions.

In summary, the MAX2057ETX from Maxim Integrated stands out as a high-quality, adaptable variable gain amplifier that delivers precise control, wide frequency range, and robust performance, making it a top choice for engineers looking to optimize their communication systems.

You May Also Be Interested in

Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
NXP / Nexperia
IC RF AMP LTE 1.4GHZ-2.8GHZ 8DFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 8-DFN (2x2)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess