EN
  • EN
  • DE

EM6A8160TSA-5IG

Part No EM6A8160TSA-5IG
Manufacturer Etron Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Etron Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822522-EM6A8160TSA-5IG
Ultra Librarian 3D Model Ultra Librarian EM6A8160TSA-5IG CAD Model

Description

The EM6A8160TSA-5IG is a high-speed CMOS Double Data Rate (DDR) Synchronous DRAM (SDRAM) offered by Etron Technology. This memory component is designed to provide high bandwidth and low latency for demanding applications. It's part of Etron's extensive memory solutions portfolio, targeting a wide array of electronic devices that require efficient and reliable memory performance.

Applications

  • High-performance computing systems
  • Graphics cards
  • Networking equipment
  • Embedded systems
  • Digital signal processing (DSP) applications

Features

  • Double Data Rate (DDR) architecture: Enables data transfer on both rising and falling edges of the clock signal, effectively doubling the bandwidth.
  • High-speed clock frequency: Supports operation at high clock frequencies, contributing to faster data transfer rates.
  • Low latency: Designed with optimized timing parameters to minimize access latency, improving overall system performance.
  • CMOS technology: Utilizes CMOS technology for low power consumption and high noise immunity.
  • Multiple bank architecture: Incorporates multiple internal banks to allow for concurrent operations, further enhancing performance.
  • Lead-free and RoHS compliant: Manufactured using environmentally friendly materials and processes.

Benefits

  • Increased system performance: The high bandwidth and low latency of the EM6A8160TSA-5IG significantly improve the overall performance of systems in which it is used.
  • Reduced power consumption: The CMOS technology minimizes power consumption, making it suitable for power-sensitive applications.
  • Enhanced reliability: Etron's rigorous testing and quality control processes ensure the reliability and stability of the memory component.
  • Simplified system design: The DDR architecture simplifies memory controller design and reduces the number of external components required.
  • Long-term availability: Etron is committed to providing long-term support and availability for its memory products.

Additional Details

The EM6A8160TSA-5IG typically operates at a voltage of 2.5V. It is packaged in a standard TSOP (Thin Small Outline Package) for easy integration into various board designs. Specific timing parameters, such as tCL (CAS Latency), tRCD (RAS to CAS Delay), and tRP (Row Precharge Time), are specified in the product datasheet and should be carefully considered during system design. The component's operating temperature range is usually between 0°C and 70°C, but this can vary based on the specific product grade.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess