EN
  • EN
  • DE

MAX20094ATIA/VY+T

Part No MAX20094ATIA/VY+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 28TQFN / Charger IC Lithium Ion 28-TQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel
Battery Chemistry Lithium Ion
Number of Cells 1
Current - Charging Constant
Fault Protection Over Current
Charge Current - Max 1A
Battery Pack Voltage 6V
Voltage - Supply (Max) 7V
Interface I2C, SMBus
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Base Product Number MAX20094
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1349146-MAX20094ATIA/VY+T
Ultra Librarian 3D Model Ultra Librarian MAX20094ATIA/VY+T CAD Model

Description

Maxim Integrated's MAX20094ATIA/VY+T Automotive LED Controller

The MAX20094ATIA/VY+T, from Maxim Integrated, is a sophisticated automotive LED controller tailored to deliver high-performance solutions for automotive lighting systems. This advanced controller is designed to offer precise control and drive for automotive exterior lights, such as headlights, tail lights, and turn signals, ensuring safety and compliance with automotive lighting standards.

Key Features

  • Integrated MOSFETs: The MAX20094ATIA/VY+T comes with integrated MOSFETs, which reduces external component count and simplifies the design process. This integration helps in achieving a compact and efficient lighting solution.
  • High Efficiency: It is engineered to provide high-efficiency LED driving capabilities, which is crucial for reducing power consumption and heat generation in automotive applications.
  • Flexible Configuration: With its ability to support both boost and buck-boost modes, this controller offers flexibility in configuring various LED string arrangements, accommodating a wide range of voltage requirements.
  • Thermal Protection: The device includes thermal protection features that safeguard the LED driver against overheating, thereby ensuring reliability and longevity of the lighting system.
  • PWM Dimming: The MAX20094ATIA/VY+T supports PWM dimming, which allows for precise brightness control, enhancing the user experience and contributing to the aesthetic appeal of the vehicle.
  • EMI Mitigation: Designed with electromagnetic interference (EMI) mitigation techniques, this LED controller helps in meeting stringent automotive EMI regulations.

Applications

The MAX20094ATIA/VY+T is ideally suited for a variety of automotive lighting applications. Its robust design and advanced features make it an excellent choice for:

  • Headlight systems (including LED matrix and pixel headlights)
  • Rear combination lamps
  • Daytime running lights
  • Turn signals
  • Interior lighting

With the MAX20094ATIA/VY+T, automotive manufacturers and designers can create state-of-the-art lighting systems that enhance vehicle safety, efficiency, and style. Maxim Integrated's commitment to quality and innovation is evident in this versatile and powerful LED controller, making it an essential component in modern automotive lighting solutions.

You May Also Be Interested in

Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,437 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess