EN
  • EN
  • DE

MIC2810-4GKYML-TR

Part No MIC2810-4GKYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG TRPL BUCK/LINEAR 16-MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Topology Step-Down (Buck) (1), Linear (LDO) (2)
Purpose Any Function
Number of Outputs 3
Frequency - Switching 2MHz
Voltage/Current - Output 1 1.2V, 600mA
Voltage/Current - Output 2 1.8V, 300mA
Voltage/Current - Output 3 2.6V, 300mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-MLF (4x4)
Win Source Part Number 101866-MIC2810-4GKYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2810-4GKYML-TR CAD Model

Description

Introducing the MIC2810-4GKYML-TR from Microchip Technology

The MIC2810-4GKYML-TR is a high-performance, integrated power management solution designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is specifically tailored to meet the rigorous power requirements of complex electronic systems, offering a compact and efficient power management system in a single package.

Key Features

  • High Efficiency: The MIC2810-4GKYML-TR is engineered for optimal power conversion efficiency, which is crucial for extending battery life in portable devices and reducing heat dissipation in high-power applications.
  • Multiple Output Channels: This power management IC (PMIC) features multiple output channels that can be independently controlled and configured, providing designers with the flexibility to power various subsystems effectively.
  • Integrated Power Sequencing: It includes integrated power sequencing functionality, which simplifies the power-up and power-down sequences for multi-rail systems, ensuring that each voltage rail is enabled in the correct order.
  • Small Footprint: The compact form factor of the MIC2810-4GKYML-TR allows for it to be used in space-constrained applications, making it an ideal choice for portable and wearable devices.
  • Thermal Management: Built-in thermal shutdown protection ensures that the device operates within safe temperature limits, preventing damage due to overheating.
  • Robust Protection Features: The device includes various protection features such as over-current protection, under-voltage lockout, and short-circuit protection, enhancing the reliability and longevity of the end product.

Applications

The MIC2810-4GKYML-TR is versatile and can be used in a wide range of applications, including:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Medical Devices
  • Internet of Things (IoT) Devices
  • Industrial and Automation Systems

With its advanced power management capabilities, the MIC2810-4GKYML-TR from Microchip Technology provides engineers with a reliable and efficient solution for powering today's sophisticated electronic systems. Its integration of multiple power-related functions into a single IC simplifies design, reduces bill of materials, and accelerates time-to-market for a wide array of products.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess