EN
  • EN
  • DE

RT5924GS

Part No RT5924GS
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Description 16-CH Constant Current LED Sink Driver; 3mA ^ 45mA @ Vdd=5V and 3 ^ 30mA@Vdd=3.3V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089161-RT5924GS
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT5924GS CAD Model

Description

The RT5924GS is a highly integrated single-phase synchronous buck converter from Richtek USA Inc. designed for a variety of power management applications. It offers a compact and efficient solution for generating low-voltage, high-current power rails in systems requiring optimized performance and minimal board space.

Applications:

  • Notebook Computers: Powering core logic and peripherals.
  • Desktop Computers: Providing stable voltage to critical components.
  • Graphics Cards: Supplying power to the GPU and memory.
  • Solid State Drives (SSDs): Regulating voltage for efficient data storage.
  • Networking Equipment: Powering routers, switches, and modems.

Features:

  • High Efficiency: Optimized for minimal power loss and extended battery life.
  • Wide Input Voltage Range: Accommodates a variety of power sources.
  • Adjustable Output Voltage: Allows for flexible voltage selection to meet specific system requirements.
  • Overcurrent Protection (OCP): Protects the device and the load from excessive current draw.
  • Overvoltage Protection (OVP): Prevents damage from input voltage spikes.
  • Short-Circuit Protection (SCP): Safeguards the device against short-circuit conditions.
  • Thermal Shutdown Protection (OTP): Protects the device from overheating.
  • Integrated MOSFETs: Reduces external component count and simplifies design.
  • Compact Package: Enables space-saving designs.
  • Enable/Disable Control: Allows for easy power sequencing and system control.

Benefits:

  • Improved System Reliability: Robust protection features ensure stable and reliable operation.
  • Reduced Power Consumption: High efficiency minimizes energy waste and lowers operating costs.
  • Simplified Design: Integrated components and a compact package simplify board layout and reduce design complexity.
  • Enhanced Performance: Stable and accurate voltage regulation improves system performance.
  • Extended Battery Life: High efficiency contributes to longer battery runtime in portable devices.

Additional Details:

The RT5924GS typically operates with a switching frequency in the range of 300kHz to 600kHz, which can be optimized for efficiency or transient response. It also features a power-good output signal to indicate when the output voltage is within the specified regulation range. The device is available in a small form factor package. The specific input voltage range, output voltage settings, and current capabilities can vary depending on the specific configuration and application. Please refer to the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess