EN
  • EN
  • DE
  • IT

MAX19995AETX+

Part No MAX19995AETX+
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MIXER 1.7-2.2GHZ DWN 36TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
RF Type CDMA, DCS, EDGE, GSM, UMTS, WCDMA
Frequency 1.7GHz to 2.2GHz
Number of Mixers 1
Gain 8.7dB
Noise Figure 9.2dB
Secondary Attributes Down Converter
Operating Supply Current 300mA, 410mA
Supply Voltage - Operating 3 V to 3.6 V, 4.75 V to 5.25 V
Case / Package 36-TQFN (6x6)
Win Source Part Number 133537-MAX19995AETX+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX19995AETX+ CAD Model

Description

The MAX19995AETX+ from Maxim Integrated is a high-performance, dual, downconverting mixer designed to provide optimal solutions for demanding applications in the RF signal chain. Covering a frequency range from 1700MHz to 2200MHz, this device is perfect for use in wireless infrastructure, particularly in base stations for various communication standards such as GSM, WCDMA, and LTE.

This versatile mixer integrates two mixers, local oscillator (LO) buffers, and a 90-degree hybrid splitter within its compact package, offering a streamlined solution for RF design engineers. The MAX19995AETX+ boasts a wide LO frequency range from 1550MHz to 2150MHz, providing flexibility in frequency planning and system design.

With its exceptional linearity, the MAX19995AETX+ delivers an Input IP3 of 24.5dBm, ensuring high dynamic range performance in complex RF environments. The low noise figure of 10.2dB further enhances the signal quality, making it an excellent choice for applications where signal integrity is paramount.

The device is housed in a 36-pin thin QFN-EP (6mm x 6mm) package, which is optimized for thermal performance. The exposed paddle ensures excellent thermal conductivity, enabling the MAX19995AETX+ to maintain stability and performance even under high-temperature conditions.

Key features of the MAX19995AETX+ include:

  • Dual downconverting mixers with integrated LO buffer
  • Frequency range: RF input from 1700MHz to 2200MHz, LO from 1550MHz to 2150MHz
  • High linearity with an Input IP3 of 24.5dBm
  • Low noise figure of 10.2dB
  • Integrated 90-degree hybrid splitter
  • 36-pin thin QFN-EP package for enhanced thermal performance

The MAX19995AETX+ is a reliable and efficient solution for RF downconversion, offering a combination of high performance, integration, and quality that engineers have come to expect from Maxim Integrated products. Whether for existing infrastructure upgrades or new designs, this mixer stands out as a robust component in any RF signal chain.

You May Also Be Interested in

Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852
Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $40.3395
Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6192 $61.8576
7+ $16.9184 $118.4288
11+ $16.3897 $180.2867
15+ $15.8609 $237.9135
19+ $15.3323 $291.3137
26+ $13.7461 $357.3986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess