EN
  • EN
  • DE

MAX19516ETM+

Part No MAX19516ETM+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual-Channel, 10-Bit, 100Msps ADC | IC ADC 10BIT PIPELINED 48TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 10
Sampling Rate (Per Second) 100M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 1.7V ~ 1.9V, 2.3V ~ 3.5V
Supply Voltage , Digital 1.7V ~ 3.5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Mounting Style SMD
Family Part Number MAX19516
Manufacturer Pack Quantity 43
MSL Level 1 (Unlimited)
Win Source Part Number 1212541-MAX19516ETM+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX19516ETM+ CAD Model

Description

The MAX19516ETM+ is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This ADC is specifically engineered to deliver precise and rapid conversion of analog signals to digital data in a compact and efficient package.

Key Features

  • Resolution: 10-bit accuracy ensures detailed and precise digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of up to 65Msps (mega samples per second), the MAX19516ETM+ is capable of handling high-speed signal processing requirements.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC features a low power consumption, making it ideal for portable and battery-operated devices.
  • Input Range: The flexible input range allows for a wide variety of signal amplitudes, ensuring compatibility with different types of sensors and input sources.
  • Digital Interface: It offers a parallel LVDS (Low Voltage Differential Signaling) interface, which provides high-speed data transfer with reduced noise and power consumption.
  • Package Type: The device comes in a compact, 48-pin TQFN-EP (Thin Quad Flat No leads package with Exposed Pad) that aids in thermal management and saves board space.

Applications

The MAX19516ETM+ is versatile and can be used in a variety of applications that require high-speed and accurate data conversion. Common applications include:

  • Medical Imaging Systems
  • Data Acquisition Systems
  • Communications Infrastructure
  • Industrial Process Control
  • Instrumentation

Reliability and Support

Maxim Integrated provides extensive technical support for the MAX19516ETM+, including detailed datasheets, application notes, and reference designs. The product is manufactured to meet high-quality standards, ensuring reliable performance in critical applications. With Maxim Integrated's commitment to innovation and customer support, the MAX19516ETM+ is a trustworthy choice for engineers and designers looking for a robust ADC solution.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess