EN
  • EN
  • DE

MAX188DCWP+

Part No MAX188DCWP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Data Acquisition System (DAS), ADC 12 bit 133k MICROWIRE, QSPI, Serial, SPI 20-SOIC W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 12 b
Sampling Rate (Per Second) 133k
Data Interface MICROWIRE?, QSPI?, Serial, SPI?
Voltage Supply Source Dual ±
Operating Supply Voltage ±5V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 20-SOIC W
Win Source Part Number 143010-MAX188DCWP+
Ultra Librarian 3D Model Ultra Librarian MAX188DCWP+ CAD Model

Description

MAX188DCWP+ Low-Power, 12-Bit Serial ADC from Maxim Integrated

The MAX188DCWP+ is a highly efficient, 12-bit analog-to-digital converter (ADC) offered by Maxim Integrated, a company known for its innovative and reliable semiconductor solutions. This ADC is designed to operate with minimal power consumption, making it an ideal choice for battery-powered applications and portable devices.

Key Features:

  • High Resolution: The device features a 12-bit resolution, providing precise digital representation of analog signals.
  • Low Power Consumption: It operates on a single +5V supply, with a power-down mode that reduces current consumption to 1µA, ensuring long battery life for portable applications.
  • Integrated Track/Hold Function: The MAX188DCWP+ has an internal track/hold function, eliminating the need for external components and simplifying the design process.
  • Serial Interface: A simple 3-wire serial interface allows for easy connection to microcontrollers and DSPs, facilitating efficient data transfer.
  • Flexible Sampling Rate: It offers a programmable sampling rate, accommodating a variety of signal frequencies and application requirements.
  • Compact Package: The ADC comes in a 20-pin SOIC package, which is suitable for space-constrained designs.

Applications:

The MAX188DCWP+ is versatile and can be used in a wide range of applications, including:

  • Data acquisition systems
  • Portable instruments
  • Medical devices
  • Industrial control systems
  • Battery-operated equipment

Technical Specifications:

Some of the technical specifications of the MAX188DCWP+ include:

  • Resolution: 12 bits
  • Input Type: Single-ended
  • Data Interface: Serial (SPI, QSPI™, MICROWIRE™)
  • Operating Temperature: -40°C to +85°C
  • Supply Voltage: +5V

In conclusion, the MAX188DCWP+ from Maxim Integrated is a high-performance ADC that combines low power consumption with high resolution and ease of integration, making it a top choice for designers looking to optimize their systems for efficiency and precision.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess