EN
  • EN
  • DE

CMKE08C02

Part No CMKE08C02
Manufacturer Delta Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1007045-CMKE08C02
Categories OEM Parts(C-E)
Manufacturer Delta Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMKE08C02 CAD Model

Description

The CMKE08C02 is a DC fan manufactured by Delta Electronics. Delta Electronics is a well-known manufacturer of cooling solutions, and their fans are widely used in various electronic devices and systems for thermal management.

Applications:

  • Power supplies: Cooling components within power supplies to ensure stable operation.
  • Industrial equipment: Dissipating heat in industrial control systems and machinery.
  • Networking equipment: Maintaining optimal temperatures in routers, switches, and servers.
  • Consumer electronics: Cooling internal components in devices such as set-top boxes and gaming consoles.
  • Automotive applications: Thermal management in automotive electronic control units (ECUs).

Features:

  • Compact Size: Designed to fit in space-constrained environments.
  • Efficient Cooling: Provides effective heat dissipation to prevent overheating.
  • Low Noise Operation: Engineered to minimize noise levels during operation.
  • High Reliability: Built with durable components for long-lasting performance.
  • DC Powered: Operates on DC voltage, making it compatible with various electronic systems.

Benefits:

  • Improved System Performance: Prevents thermal throttling and ensures stable operation.
  • Extended Component Lifespan: Reduces the risk of heat-related damage to electronic components.
  • Reduced Noise Pollution: Creates a more comfortable working environment.
  • Increased System Reliability: Minimizes the risk of system failures due to overheating.
  • Energy Efficiency: Optimized design for efficient cooling with minimal power consumption.

Additional details about the CMKE08C02 fan typically include its dimensions (e.g., 80x80x25mm), operating voltage (e.g., 12V or 24V DC), airflow rate (measured in CFM - cubic feet per minute), static pressure, bearing type (e.g., ball bearing or sleeve bearing), and rated speed (RPM - revolutions per minute). These specifications are essential for determining its suitability for specific applications. Consult the manufacturer's datasheet for detailed technical specifications.

You May Also Be Interested in

Dell
Need more? Email Us
Amphenol
GeneralPartSpec: MIL-DTL-38999 style ConnectorType: Gasket
Need more? Email Us
TDK Corporation
Need more? Email Us
TT Electronics
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.2821
TDK Corporation
Need more? Email Us
Amphenol
Radsok And Holder 3.6 Mm
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess