EN
  • EN
  • DE

LT1803CS5#TRMPBF

Part No LT1803CS5#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 83MHZ RRO TSOT23-5 / Op Amp Single High Speed Amplifier R-R I/O ±6.3V/12.6V 5-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 88 V/μs
GBP - Gain Bandwidth Product 83MHz
Current - Input Bias 2.5μA
Voltage - Input Offset 1.5mV
Operating Supply Current 2.5mA
Output Current per Channel 50mA
Dual Supply Voltage (±) 2.3 V ~ 12.6 V, ±1.15 V ~ 6.3 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Win Source Part Number 780715-LT1803CS5#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1803
Introduction Date August 20, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1803CS5#TRMPBF CAD Model

Description

The LT1803CS5#TRMPBF from Linear Technology is a versatile, high-performance operational amplifier (op-amp) that provides a perfect blend of speed, precision, and low power consumption. This op-amp is part of the LT1803 series, designed for applications requiring a wide input and output dynamic range. The rail-to-rail input and output characteristics make it ideal for single supply operations and various applications, including battery-powered systems, portable devices, and test equipment.

With its low power consumption, the LT1803CS5#TRMPBF is suitable for power-sensitive applications, consuming only 1.1mA of supply current per amplifier while maintaining a bandwidth of 80MHz. This feature ensures that the device can operate efficiently without compromising performance, making it an excellent choice for portable and battery-operated electronics.

The LT1803CS5#TRMPBF also boasts a fast slew rate of 20V/μs, which allows it to handle rapid signal changes efficiently. This makes it well-suited for high-speed data acquisition systems, video electronics, and communication systems where quick response times are crucial.

Additionally, the op-amp features a low input offset voltage of 2.5mV and an input bias current of 10nA, which contributes to its precision and stability in high-performance applications. Its ability to operate with a single supply voltage ranging from 2.7V to 12.6V or dual supplies from ±1.35V to ±6.3V adds to its versatility, catering to a broad spectrum of industry requirements.

The LT1803CS5#TRMPBF comes in a compact SOT-23 package, which is ideal for space-constrained applications. The part number also indicates that it is available in tape and reel packaging, denoted by the suffix 'TR', making it suitable for automated assembly processes.

In summary, the LT1803CS5#TRMPBF operational amplifier from Linear Technology is an excellent choice for designers looking for a low-power, high-speed, and high-precision op-amp that can handle a wide range of power supplies and is packaged for efficient manufacturing processes.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC OPAMP
Lowest to $5.8209
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9202 $55.3616
18+ $5.6781 $102.2058
28+ $5.5007 $154.0196
38+ $5.3233 $202.2854
49+ $5.1458 $252.1442
66+ $4.6135 $304.4910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,448 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess