EN
  • EN
  • DE
  • IT

MAX1874ETE+

Part No MAX1874ETE+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC LI+ CHARGER DUAL-IN 16-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Programmable Fault Protection Over Voltage
Charge Current - Max 1A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TQFN (5x5)
Win Source Part Number 135563-MAX1874ETE+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1874ETE+ CAD Model

Description

Maxim Integrated MAX1874ETE+ Battery Charger Controller

The Maxim Integrated MAX1874ETE+ is a sophisticated and highly efficient battery charger controller designed for single-cell lithium-ion (Li+) batteries. This advanced controller is housed in a compact 16-pin TQFN package, making it an ideal solution for space-constrained applications such as portable electronic devices.

The MAX1874ETE+ operates over a wide input voltage range and integrates a host of features to ensure the safe and reliable charging of Li+ batteries. It boasts an intelligent control algorithm that optimizes the charging cycle for speed and battery health, ensuring that your device is powered up quickly while maintaining the longevity of the battery.

Key Features

  • High-Efficiency Charging: The MAX1874ETE+ offers a high charging efficiency, which reduces heat generation and improves the overall performance of the charging process.
  • Automatic Charging Control: This controller automatically transitions between precharge, fast-charge, and top-off charge phases to maximize battery capacity and life.
  • Integrated Safety Features: To protect the battery and the device, the MAX1874ETE+ includes features such as overvoltage protection, thermal protection, and a safety timer.
  • Flexible Power Management: The device supports inputs from USB ports and AC adapters, allowing for versatile charging solutions.
  • Status Indicators: Charge status and fault conditions can be easily monitored through the device's status outputs, providing real-time feedback on the charging process.

The MAX1874ETE+ simplifies the design of battery charging circuits by minimizing the need for external components. Its integrated current-sense circuit, automatic recharge feature, and preconditioning of deeply discharged batteries make it a comprehensive charging solution for a variety of applications, including smartphones, tablets, cameras, and other portable electronics.

With its advanced technology and Maxim Integrated's reputation for quality, the MAX1874ETE+ stands out as a reliable and efficient choice for designers looking to incorporate a robust battery charging system into their products.

You May Also Be Interested in

Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess