EN
  • EN
  • DE

NCP1850FCCT1G

Part No NCP1850FCCT1G
Manufacturer ON Semiconductor
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR SW 1.5A 25FLIPCHIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Programmable Fault Protection Over Voltage
Battery Pack Voltage 4.5V (Max)
Maximum Supply Voltage 7.3V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 25-WLCSP (2.06x2.06)
Win Source Part Number 041873-NCP1850FCCT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1850FCCT1G CAD Model

Description

ON Semiconductor NCP1850FCCT1G Product Overview

The NCP1850FCCT1G is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is specifically engineered to cater to the power management requirements of modern portable applications, such as smartphones, tablets, and other handheld devices.

Key Features

  • Advanced Charging Capabilities: The NCP1850FCCT1G offers a sophisticated charging solution with support for various battery chemistries, ensuring compatibility with a wide range of portable devices.
  • High-Efficiency Power Conversion: This IC is designed to maximize power conversion efficiency, which is crucial for extending battery life and reducing heat generation in compact electronic devices.
  • Programmable Charging Parameters: Users can program various parameters such as charging current, voltage thresholds, and termination criteria, providing flexibility and optimization for specific battery requirements.
  • Integrated Safety Features: The device includes multiple safety features, such as overvoltage protection, thermal shutdown, and current sensing to protect the device and battery during charging.
  • Compact Form Factor: The NCP1850FCCT1G comes in a space-saving package, making it ideal for integration into the increasingly slim profiles of modern portable electronics.

Applications

The versatility and advanced features of the NCP1850FCCT1G make it suitable for a variety of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wireless Headsets and Earbuds
  • Wearable Technology

Technical Specifications

With a focus on delivering high performance in a compact package, the NCP1850FCCT1G is designed to meet the rigorous demands of modern portable electronics. It operates over a wide input voltage range and provides a flexible power management solution with its programmable current and voltage settings.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCP1850FCCT1G is no exception. It is built to meet high reliability standards, ensuring stable and consistent performance over its operational lifespan.

In summary, the NCP1850FCCT1G from ON Semiconductor is a state-of-the-art power management IC that offers advanced charging capabilities, high efficiency, programmability, and a suite of safety features, all within a compact package suitable for a wide range of portable applications.

You May Also Be Interested in

Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 8.2V Automotive 36-Pin QFN EP Tube
Lowest to $4.0796
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.8575
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP T/R
Lowest to $5.3094
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5 / Battery Charger Controller Li-Ion 15mA 16.8V 5-Pin SOT-23 Rail
Need more? Email Us
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V Automotive 28-Pin SSOP N Tube
Need more? Email Us
Intersil
IC CHRGR LI-ION SGL 4.2V 16-QFN
Lowest to $1.7463
Linear Technology
IC CHARGER LI-ION 8.2V 2A 12-DFN / Switching Battery Charger Li-Ion/Li-Pol 2000mA 8.2V Automotive 12-Pin DFN EP Tube
Need more? Email Us
Linear Technology
IC CHARGER BATTERY LI-ION 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.2V Automotive 36-Pin QFN EP Tube
Lowest to $31.2813

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9358 $59.6790
12+ $9.7932 $117.5184
19+ $9.4872 $180.2568
26+ $9.1811 $238.7086
33+ $8.8750 $292.8750
44+ $7.9580 $350.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess