EN
  • EN
  • DE

MAX1848ETA

Part No MAX1848ETA
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description WHITE LED STEP-UP CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 2.6V
Voltage - Supply (Max) 5.5V
Voltage - Output 13V
Current - Output / Channel 500mA (Switch)
Frequency 1.2MHz
Dimming No
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-TDFN-EP (3x3)
Base Product Number MAX1848
Standard Package 124 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629779-MAX1848ETA
Ultra Librarian 3D Model Ultra Librarian MAX1848ETA CAD Model

Description

The MAX1848ETA from Maxim Integrated is a high-efficiency, low-noise, step-up DC-DC converter designed for powering portable devices that require a compact power solution. This component is particularly well-suited for applications such as personal digital assistants (PDAs), digital cameras, and other battery-powered devices where space is at a premium and efficient power conversion is a must.

Key Features

  • High Efficiency: The device offers up to 94% efficiency, which helps in extending battery life in portable applications.
  • Low Noise Operation: Thanks to its integrated synchronous rectifier and controlled switching frequencies, the MAX1848ETA operates with reduced electromagnetic interference (EMI), making it ideal for noise-sensitive applications.
  • Adjustable Output: It provides an adjustable output voltage from 2.5V to 5.5V, allowing designers the flexibility to use it in a variety of circuits.
  • Small Package: The device comes in a tiny 8-pin TSSOP (Thin Shrink Small Outline Package), optimizing space on the PCB.
  • Low Quiescent Current: With a low quiescent current, it minimizes the drain on the battery when the device is in standby mode.
  • Wide Input Voltage Range: It accepts an input voltage range from 1.8V to 11V, accommodating a broad spectrum of power sources.

Applications

  • Portable Electronic Devices
  • Handheld Instruments
  • Battery-Powered Equipment
  • PDAs and Smartphones
  • Digital Cameras

The MAX1848ETA integrates several protective features to ensure the longevity and reliability of both the converter and the device it powers. These include thermal overload protection, a low-battery detector, and under-voltage lockout. The combination of its small footprint, high efficiency, and low noise operation makes the MAX1848ETA a versatile and essential component for modern portable electronics design.

You May Also Be Interested in

Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7584 $57.9264
52+ $2.2633 $117.6916
80+ $2.1926 $175.4080
109+ $2.1217 $231.2653
141+ $2.0510 $289.1910
189+ $1.8389 $347.5521
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess