EN
  • EN
  • DE

SVC218

Part No SVC218
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Variable Capacitance Diodes(Varicaps,Varactors)
Win Source Part Number 195030-SVC218
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SVC218 CAD Model

Description

ON Semiconductor SVC218 Product Overview

The ON Semiconductor SVC218 is a state-of-the-art integrated circuit designed for robust and efficient power management in a wide range of electronic devices. This high-performance product is engineered to meet the demanding needs of modern applications, offering both reliability and versatility.

Key Features

  • High Efficiency: The SVC218 is optimized for low power loss, which translates into high efficiency for the end application. This results in longer battery life for portable devices and reduced energy costs for stationary applications.
  • Advanced Protection: It includes multiple protection features such as overcurrent, overvoltage, undervoltage, and thermal shutdown to ensure the safety and longevity of both the IC and the device it powers.
  • Compact Design: The small footprint of the SVC218 makes it an ideal choice for space-constrained applications, allowing for more compact and streamlined product designs.
  • Wide Input Voltage Range: It supports a broad range of input voltages, accommodating various power sources and making it suitable for a diverse set of global markets and products.
  • Flexible Applications: The SVC218 is designed for a variety of applications, including but not limited to consumer electronics, automotive modules, industrial controls, and power management systems.

Technical Specifications

  • Input Voltage Range: (Specify range)
  • Output Voltage: (Specify voltage)
  • Maximum Output Current: (Specify current)
  • Operating Temperature Range: (Specify range)
  • Package Type: (Specify package)

The SVC218 from ON Semiconductor is a versatile and reliable choice for designers and engineers looking to enhance the power management capabilities of their electronic products. With its combination of efficiency, protection features, and compact design, the SVC218 stands out as a superior choice for a multitude of applications.

For detailed technical specifications, application notes, and support resources, please visit the ON Semiconductor website or contact their customer support team.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us
MACOM Technology Solutions
DIODE, VARACTOR, GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS HYPER CHIP; 1.0 GA
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,HYPER,MGV-075-10-
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,PLASTIC
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,SOT23,LEAD-FREE,PLAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess