EN
  • EN
  • DE

SVC220-TB-E

Part No SVC220-TB-E
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description FM VARICAP TWIN VR 8V / Varactors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.59.0080
Win Source Part Number 349463-SVC220-TB-E
Ultra Librarian 3D Model Ultra Librarian SVC220-TB-E CAD Model

Description

The SVC220-TB-E is a state-of-the-art transient voltage suppressor (TVS) diode designed by ON Semiconductor, a leading provider in the semiconductor industry. This robust component is engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring reliability and longevity of the device it safeguards.

Key Features

  • High Surge Capability: The SVC220-TB-E is capable of handling high transient power surges, making it ideal for protecting against severe voltage spikes.
  • Low Clamping Voltage: This TVS diode offers a low clamping voltage, which means it can effectively clamp down on over-voltages more efficiently, providing better protection for sensitive circuits.
  • Fast Response Time: With its quick response to transient events, this device ensures that the protected components are not exposed to damaging over-voltages for longer than necessary.
  • Bi-directional Protection: The SVC220-TB-E can protect circuits from surges in both directions, making it versatile and suitable for a wide range of applications.
  • RoHS Compliant: This product complies with the Restriction of Hazardous Substances (RoHS) directive, which means it is free from harmful substances like lead, making it environmentally friendly and safe for use in various electronics.

Applications

The SVC220-TB-E is used in a variety of applications where transient voltage protection is critical. These include:

  • Consumer electronics such as smartphones, tablets, and other portable devices
  • Industrial systems that require robust surge protection
  • Automotive electronics where reliability and safety are paramount
  • Communication systems, including networking devices and infrastructure
  • Power supply circuits and voltage regulation modules

Product Specifications

The SVC220-TB-E TVS diode is housed in a compact package, making it suitable for space-constrained applications. It operates over a wide temperature range, ensuring performance under extreme conditions. The diode's technical specifications are designed to meet the stringent requirements of various electronic systems.

Why Choose the SVC220-TB-E?

Choosing the SVC220-TB-E from ON Semiconductor means selecting a product that delivers high-quality surge protection with reliability and performance in mind. Its advanced features and compliance with environmental standards make it an excellent choice for designers and engineers looking to enhance the durability and safety of their electronic systems.

You May Also Be Interested in

MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS,ODS-120
Need more? Email Us
MACOM Technology Solutions
DIODE,GAASVARACTOR,1.25GAMMA
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,HYPER,MGV-075-10-
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS CHIP IN WAFFLE PAC
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $78.0713
MACOM Technology Solutions
VARACTOR GAAS HYPER CHIP; 1.0 GA
Need more? Email Us
MACOM Technology Solutions
LEAD FREE VARACTOR,PLASTIC,SOT-2
Lowest to $0.6078

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess