EN
  • EN
  • DE

LV2209

Part No LV2209
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description VARIABLE CAPACITANCE DIODE, 33PF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Capacitance @ Vr, F 36.3pF @ 4V, 1MHz
Capacitance Ratio 3
Capacitance Ratio Condition C2/C30
Voltage - Peak Reverse (Max) 25 V
Diode Type Single
Q @ Vr, F 200 @ 4V, 50MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-2, TO-92-2 (TO-226AC)
Supplier Device Package TO-92
Standard Package 1 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 626865-LV2209
Ultra Librarian 3D Model Ultra Librarian LV2209 CAD Model

Description

The ON Semiconductor LV2209 is a cutting-edge, low-voltage power management integrated circuit (IC) designed to cater to the needs of modern, compact electronic devices. This versatile component is engineered to deliver high efficiency and reliability, making it an ideal choice for a wide range of applications including portable devices, wearables, and IoT products.

Key Features

  • Low Voltage Operation: The LV2209 operates at low voltages, making it suitable for battery-powered devices where power efficiency is critical.
  • High Efficiency: With its advanced design, the LV2209 ensures high power conversion efficiency, which helps in prolonging battery life and reducing heat generation.
  • Compact Size: The small footprint of the LV2209 makes it an excellent choice for space-constrained applications.
  • Versatile Power Management: It offers a range of power management features, including voltage regulation and power sequencing, to ensure stable operation of the device it powers.

Applications

The LV2209's versatile nature makes it suitable for a diverse set of applications. It is particularly well-suited for:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Gaming Devices
  • Wireless Headsets and Earbuds
  • IoT Devices

Technical Specifications

The LV2209 offers a range of technical specifications that make it a robust choice for power management tasks. Some of these specifications include:

  • Input Voltage Range: Suitable for typical battery voltages used in portable devices.
  • Output Voltage Range: Configurable to meet the needs of the specific application.
  • Package Type: Available in a package that is easy to integrate into various PCB designs.
  • Temperature Range: Capable of operating within a wide temperature range, ensuring reliability under different environmental conditions.

Overall, the ON Semiconductor LV2209 stands out as a reliable and efficient solution for power management in modern electronic devices. Its combination of low voltage operation, high efficiency, and compact size makes it an indispensable component for designers looking to optimize their products for performance and power consumption.

You May Also Be Interested in

Infineon Technologies
VARIABLE CAPACITANCE DIODE
Lowest to $0.0915
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
NXP / Nexperia
Varactors Single 32 V Surface Mount, Wettable Flank DFN1006D-2
Need more? Email Us
Renesas Electronics America
Varactors 1 Pair Common Cathode 14 V Through Hole MHD
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $1.9647
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $1.7660
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.1305
Infineon Technologies
VARIABLE CAPACITANCE DIODE
Lowest to $1.0106
M/A-Com Technology Solutions
DIODE,VARACTOR,PLASTIC,CK,LEADFR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1913 $58.3465
740+ $0.1570 $116.1800
1,140+ $0.1522 $173.5080
1,570+ $0.1471 $230.9470
2,030+ $0.1423 $288.8690
2,720+ $0.1275 $346.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess