The ON Semiconductor SVC233 is a state-of-the-art voltage supervisor integrated circuit designed to ensure reliable operation of microprocessors, microcontrollers, and other voltage-sensitive devices. This precision IC monitors the supply voltage of digital systems, providing a reset signal to the host processor when the monitored voltage falls below a predefined threshold, ensuring the system operates within safe voltage levels.
Key Features
- Precision Voltage Monitoring: The SVC233 offers tight accuracy for monitoring supply voltages, ensuring that devices operate within their specified voltage ranges for optimal performance and longevity.
- Programmable Reset Threshold: Users can program the voltage threshold level to match the needs of their specific application, providing flexibility and precision control over system resets.
- Low Power Consumption: Designed for efficiency, the SVC233 consumes minimal power, making it an excellent choice for battery-operated devices where power conservation is critical.
- Manual Reset Capability: The IC includes a manual reset input that allows for an external trigger to reset the system, providing additional control and diagnostic capabilities.
- Wide Operating Temperature Range: The SVC233 is engineered to perform reliably across a broad temperature range, making it suitable for use in diverse environments and applications.
Applications
The SVC233 is ideal for a wide array of applications that require precise voltage monitoring and system reliability. Common applications include:
- Computers and Servers
- Portable/Battery-Powered Devices
- Embedded Systems
- Industrial Control Systems
- Automotive Electronics
Technical Specifications
- Supply Voltage Range: The IC supports a broad range of input voltages, accommodating various system designs and power requirements.
- Output Type: The reset output is available in different configurations to interface seamlessly with a variety of digital systems.
- Package: The SVC233 is available in a compact package, allowing for easy integration into space-constrained designs without sacrificing performance.
With its robust feature set and ON Semiconductor's commitment to quality, the SVC233 Voltage Supervisor IC is an essential component for maintaining system stability and preventing damage due to undesirable voltage conditions.