EN
  • EN
  • DE

SVC333

Part No SVC333
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Variable Capacitance Diodes(Varicaps,Varactors)
Win Source Part Number 195052-SVC333
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SVC333 CAD Model

Description

The SVC333 is a high-performance, versatile integrated circuit from ON Semiconductor, designed to cater to a wide range of applications in the electronics industry. This robust product is known for its reliability and efficiency, making it an ideal choice for designers looking to enhance their systems with superior semiconductor solutions.

Key Features

  • High Precision: The SVC333 offers precise control and measurement capabilities, ensuring accurate performance in critical applications.
  • Low Power Consumption: Engineered for energy efficiency, this product operates with minimal power requirements, contributing to longer battery life in portable devices and reduced energy costs in stationary applications.
  • Wide Operating Temperature Range: Designed to withstand extreme conditions, the SVC333 functions reliably across a broad temperature spectrum, making it suitable for industrial and automotive applications.
  • Robust Protection Features: Equipped with various protection mechanisms, the product safeguards against over-current, over-voltage, under-voltage, and thermal overload, ensuring long-term operational stability.

Applications

The SVC333's versatility makes it a perfect fit for a diverse array of applications, including but not limited to:

  • Power management modules
  • Automotive control systems
  • Industrial automation equipment
  • Consumer electronics
  • Telecommunication infrastructure

Technical Specifications

The SVC333 boasts an impressive set of technical specifications that underline its performance capabilities:

  • Voltage range: Optimized for specific application needs.
  • Current handling: Capable of managing substantial current levels.
  • Package options: Available in multiple package types to suit various design requirements.
  • Compliance: Meets industry standards for safety and quality.

ON Semiconductor's commitment to innovation is reflected in the SVC333, which is built to deliver top-notch performance while maintaining cost-effectiveness. It's a testament to ON Semiconductor's dedication to providing advanced semiconductor solutions that meet the evolving needs of modern technology.

Contact Information

For more information or to request a datasheet for the SVC333, please visit the ON Semiconductor website or contact their customer support team directly.

You May Also Be Interested in

MACOM Technology Solutions
COM GAAS VARACTOR-PKG, 0805-2X
Need more? Email Us
MACOM Technology Solutions
VARACTOR
Need more? Email Us
MACOM Technology Solutions
DIODE, VARACTOR, GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us
MACOM Technology Solutions
LEAD FREE VARACTOR,PLASTIC,SOT-2
Lowest to $0.6078
MACOM Technology Solutions
VARACTOR DIODE,CHIP-PACKAGE, 080
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $53.5885
Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess