EN
  • EN
  • DE

MAX1843ETI

Part No MAX1843ETI
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702257-MAX1843ETI
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1843ETI CAD Model

Description

Maxim Integrated MAX1843ETI Product Overview

The MAX1843ETI from Maxim Integrated is a high-performance, feature-rich power management integrated circuit (PMIC) designed to provide efficient and reliable solutions for a wide range of applications. This compact, multi-function device is particularly well-suited for portable and space-constrained applications where power efficiency and size are critical considerations.

Key Features and Benefits

  • High Efficiency: The MAX1843ETI offers high-efficiency power conversion, which is essential for extending battery life in portable devices. Its advanced design ensures minimal power loss during operation, making it an ideal choice for energy-sensitive applications.
  • Multiple Output Channels: This PMIC is equipped with multiple output channels, enabling it to power various subsystems within an electronic device. This integration reduces the need for additional components, saving space and simplifying the design.
  • Programmable Output Voltage: The output voltage of the MAX1843ETI can be programmed to meet the specific requirements of the powered device, providing flexibility and precision in power management.
  • Thermal Protection: The device includes thermal protection features to prevent overheating, ensuring reliable operation under a wide range of temperature conditions.
  • Small Footprint: The MAX1843ETI comes in a compact QFN package, making it an excellent choice for applications where PCB real estate is at a premium.
  • Robust Design: Designed to withstand harsh conditions, the MAX1843ETI is built to perform reliably in environments subject to voltage fluctuations, temperature changes, and other challenging conditions.

Applications

The MAX1843ETI is versatile and can be used in various applications, including but not limited to:

  • Portable Devices
  • Wearable Technology
  • Medical Devices
  • Power Banks
  • IoT Devices
  • Smartphones and Tablets

With its combination of efficiency, programmability, and compact size, the MAX1843ETI from Maxim Integrated is a powerful solution for designers looking to optimize their power management systems. Whether it's for consumer electronics or industrial applications, this PMIC stands out as a top choice for engineers who demand the best in performance and versatility.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9030 $58.8360
29+ $4.0229 $116.6641
45+ $3.8970 $175.3650
62+ $3.7711 $233.8082
80+ $3.6463 $291.7040
107+ $3.2687 $349.7509
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess