EN
  • EN
  • DE

MAX8866TEUA+T

Part No MAX8866TEUA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.15V/ADJ 80MA 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 1.25V (3.15V)
Output Voltage MAX 5.5V
Voltage Dropout (Maximum) 0.12V @ 50mA, 0.12V @ 50mA
Output Current 100mA
Operating Supply Current 270μA
Control Features Enable
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 707050-MAX8866TEUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8866T
Introduction Date April 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX8866TEUA+T CAD Model

Description

Maxim Integrated Product: MAX8866TEUA+T Low-Dropout Linear Regulator

The MAX8866TEUA+T is a high-performance, low-dropout (LDO) linear voltage regulator designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This LDO regulator is particularly suited for portable electronic devices where power efficiency and space constraints are critical considerations.

Key Features:

  • Output Voltage: The device provides a fixed output voltage, ensuring stable and reliable power supply to sensitive electronic components.
  • Low-Dropout: With its low-dropout feature, the MAX8866TEUA+T can maintain regulation with a very small difference between the input and output voltages, enhancing the efficiency of the power management system.
  • High Accuracy: The output voltage is highly accurate, which is essential for powering precision components in digital devices.
  • Low Quiescent Current: The device features a low quiescent current, which helps to minimize power consumption when the device is in idle mode, thereby extending battery life in portable applications.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device and the system from overheating, ensuring safe operation under various conditions.
  • Package: The MAX8866TEUA+T comes in a small, 8-pin µMAX package, making it ideal for space-constrained applications.
  • Temperature Range: It operates over an extended industrial temperature range, making it suitable for use in a broad array of environments.

Applications:

The MAX8866TEUA+T is versatile and can be used in a variety of applications, including:

  • Battery-Powered Devices
  • Handheld Instruments
  • Portable Media Players
  • Wireless and Cellular Phones
  • Notebook Computers
  • PDAs and Mobile Accessories

With its combination of high performance, reliability, and compact design, the MAX8866TEUA+T from Maxim Integrated is an excellent choice for designers looking to optimize power management in their next-generation electronic devices. Its features cater to the stringent requirements of modern portable applications, ensuring both efficiency and longevity of the product's power supply.

You May Also Be Interested in

Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess