EN
  • EN
  • DE

RD8.2P-T1

Part No RD8.2P-T1
Manufacturer NEC
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 292420-RD8.2P-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD8.2P-T1 CAD Model

Description

The RD8.2P-T1 is a Zener diode manufactured by NEC. This diode is designed for use in various electronic circuits requiring stable voltage regulation and overvoltage protection. Zener diodes are unique because they can operate in the reverse breakdown region to maintain a relatively constant voltage.

Applications:

  • Voltage Regulation in Power Supplies: Maintaining a stable output voltage even when input voltage or load current changes.
  • Overvoltage Protection: Safeguarding sensitive electronic components from damaging voltage spikes.
  • Voltage Clipping: Limiting voltage levels to prevent damage or undesirable circuit behavior.
  • Reference Voltage Generation: Providing a stable reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuits.
  • Transient Voltage Suppression: Protecting circuits from short-duration voltage surges.

Features:

  • Zener Voltage: 8.2V (Nominal). The voltage at which the diode begins to conduct significantly in reverse.
  • Low Reverse Leakage Current: Minimizes current leakage below the Zener voltage, improving efficiency.
  • High Surge Current Capability: Withstands transient voltage surges without being damaged.
  • Small Package Size: Suitable for use in compact electronic devices.
  • High Reliability: Provides consistent performance over a long operational life.

Benefits:

  • Stable Voltage Reference: Delivers a reliable voltage for accurate circuit operation.
  • Enhanced Circuit Protection: Protects sensitive components from overvoltage damage.
  • Improved Circuit Stability: Enhances the overall performance and reliability of electronic circuits.
  • Extended Component Lifespan: Prevents damage to other components by limiting voltage.
  • Simplified Circuit Design: Makes it easier to implement voltage regulation and protection schemes.

Technical Specifications (Typical):

  • Zener Voltage (Vz): 8.2V ± Tolerance (e.g., ±5%) at specified test current (Iz).
  • Reverse Leakage Current (Ir): Current leakage at specified reverse voltage.
  • Power Dissipation (Pd): Maximum power the diode can dissipate.
  • Operating Temperature Range: Specified range for reliable operation.
  • Package Type: Specifies the package style and dimensions.

Always consult the manufacturer's datasheet for detailed specifications, absolute maximum ratings, thermal characteristics, and recommended operating conditions.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8863 $60.6123
49+ $2.3678 $116.0222
76+ $2.2938 $174.3288
105+ $2.2199 $233.0895
135+ $2.1460 $289.7100
181+ $1.9242 $348.2802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess