EN
  • EN
  • DE

MAX1838EEE+T

Part No MAX1838EEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC SW USB DUAL W/FB 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Packaging Reel(TR)
Applications USB, Peripherals
Operating Supply Voltage 4 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Device Package 16-QSOP
Win Source Part Number 002959-MAX1838EEE+T
Ultra Librarian 3D Model Ultra Librarian MAX1838EEE+T CAD Model

Description

Maxim Integrated MAX1838EEE+T Step-Down DC-DC Converter

The MAX1838EEE+T is a high-efficiency, low-voltage, step-down DC-DC converter from Maxim Integrated designed to deliver a precise, regulated power supply. This component is ideal for a wide range of applications, including portable devices, wireless communication equipment, and battery-powered systems, where efficient power conversion is crucial for maximizing battery life and ensuring consistent performance.

The device operates over a wide input voltage range from 1.8V to 5.5V, making it versatile for various power sources. It can provide an adjustable output voltage from 0.8V to VIN, which allows designers to tailor the power supply to specific needs. The MAX1838EEE+T features a high switching frequency of up to 1MHz, which enables the use of small, low-cost external components, such as inductors and capacitors, thereby reducing the overall solution size and cost.

One of the key attributes of the MAX1838EEE+T is its high efficiency, which can reach up to 96%. This efficiency minimizes heat generation and power loss, thus extending the life of the battery in portable applications. The device also includes a range of protective features, such as over-temperature protection, over-current protection, and under-voltage lockout, to ensure safe and reliable operation under various conditions.

For design flexibility, the MAX1838EEE+T offers a selectable pulse-skipping mode which enhances efficiency at light loads, and a fixed-frequency PWM mode for better noise immunity and predictable EMI performance at heavier loads. Additionally, the device's small, 16-pin QSOP package makes it suitable for space-constrained applications.

With its robust feature set and compact form factor, the MAX1838EEE+T from Maxim Integrated is an excellent choice for engineers looking to optimize power efficiency and performance in their electronic designs. Whether for consumer electronics, medical devices, or industrial instruments, this step-down converter stands out as a reliable and versatile power management solution.

You May Also Be Interested in

ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2768 $56.3840
11+ $9.2528 $101.7808
17+ $8.9637 $152.3829
24+ $8.6745 $208.1880
30+ $8.3854 $251.5620
40+ $7.5179 $300.7160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess