EN
  • EN
  • DE

MAX8588ETM

Part No MAX8588ETM
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description PMIC FOR PDA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications PDA's, Portable Audio/Video, Smartphones
Current - Supply 225µA
Voltage - Supply 2.4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN-EP (6x6)
Base Product Number MAX8588
Standard Package 45 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632460-MAX8588ETM
Ultra Librarian 3D Model Ultra Librarian MAX8588ETM CAD Model

Description

Maxim Integrated MAX8588ETM Overview

The MAX8588ETM, from Maxim Integrated, is a highly efficient, compact, and versatile power management integrated circuit (PMIC) designed to meet the rigorous demands of modern electronic devices. This IC is specifically engineered to provide a reliable power solution with its advanced features and robust performance, making it an ideal choice for a wide range of applications including portable devices, computing, and telecommunications.

Key Features

  • High Efficiency: The MAX8588ETM is designed to optimize power usage, ensuring that devices run cooler and more efficiently, thereby extending battery life and reducing energy costs.
  • Adjustable Output: It offers an adjustable output voltage, which provides design flexibility and makes it suitable for powering a variety of loads with different voltage requirements.
  • Thermal Protection: With built-in thermal shutdown protection, the device safeguards itself and the system it powers from the dangers of overheating, enhancing the overall reliability and longevity of the application.
  • Small Footprint: The compact QFN package allows for a minimalistic design footprint, making it perfect for space-constrained applications without compromising performance.

Applications

  • Portable Electronics
  • Wireless and Networking Devices
  • Computing Devices
  • Battery-Powered Applications

Technical Specifications

The MAX8588ETM operates over a wide input voltage range, accommodating various power sources. It features a high switching frequency that minimizes the size of external components, thus reducing the overall solution size. The PMIC also includes soft-start capability to minimize inrush current during startup, contributing to the system’s stability.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX8588ETM is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the challenges of everyday use in demanding environments.

In conclusion, the MAX8588ETM from Maxim Integrated is a powerful, efficient, and reliable solution for power management needs. Its combination of features, including adjustable output voltage, thermal protection, and a small package size, make it an excellent choice for designers looking to enhance their products with a superior power management system.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6946 $60.2514
22+ $5.4931 $120.8482
33+ $5.3215 $175.6095
45+ $5.1498 $231.7410
59+ $4.9781 $293.7079
78+ $4.4632 $348.1296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess