EN
  • EN
  • DE

MAX1833ETT30

Part No MAX1833ETT30
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 073389-MAX1833ETT30
Package Bulk
Product Status Active
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 1.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3V
Current - Output 150mA
Synchronous Rectifier Yes
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-TDFN-EP (3x3)
Ultra Librarian 3D Model Ultra Librarian MAX1833ETT30 CAD Model

Description

Maxim Integrated MAX1833ETT30 Step-Down Converter

The Maxim Integrated MAX1833ETT30 is a high-efficiency, compact, synchronous step-down DC-DC converter designed to deliver a fixed output voltage of 3.0V from a wide input voltage range. This versatile power solution is ideal for portable devices, where energy efficiency and space constraints are of paramount importance.

Key Features:

  • Fixed 3.0V Output: The device provides a stable and regulated 3.0V output, suitable for powering low-voltage electronics.
  • Wide Input Range: With an input voltage range from 2.6V to 5.5V, the MAX1833ETT30 can operate from single-cell lithium-ion batteries or other standard power supplies.
  • High Efficiency: Its synchronous rectification design ensures high efficiency, which is crucial for battery-powered applications, maximizing battery life.
  • Compact Design: The converter comes in a tiny 6-pin TDFN package, making it an excellent choice for space-constrained applications.
  • Low Quiescent Current: The low quiescent current helps in reducing the standby power consumption, further improving the battery life of portable devices.
  • Thermal Protection: Integrated thermal overload protection safeguards the device and the system from damage due to excessive heat.
  • Overcurrent Protection: The MAX1833ETT30 also features overcurrent protection that helps in preventing damage to the device during output overload conditions.

Applications:

The MAX1833ETT30 is well-suited for a variety of applications, particularly where high efficiency and compact size are required. These applications include:

  • Portable and battery-powered devices
  • Wireless handsets and accessories
  • Personal digital assistants (PDAs) and smartphones
  • Digital cameras and audio players
  • GPS receivers

With its combination of features, the MAX1833ETT30 from Maxim Integrated offers a reliable and efficient power management solution that can be seamlessly integrated into a wide array of electronic products, ensuring optimal performance while maintaining a minimal footprint.

You May Also Be Interested in

Maxim Integrated
IC TXRX RS485/RS422 10-UMAX
Lowest to $7.4857
Maxim Integrated
Lowest to $3.8323
Maxim Integrated
IC UART QUAD 48-TQFN
Lowest to $18.9180
Maxim Integrated
IC DVR RS232 QUAD 120KBPS 14SOIC
Lowest to $2.0565
Microsemi Corporation
TRANSCEIVER
Lowest to $23.6509
Kemet
Filter Emc Inductive Coil 4Psmd / DC Line Fileters | CMC, SMD, 700OHM, 100MOHM
Need more? Email Us
Maxim Integrated
Lowest to $2.2869
ON Semiconductor
IC LI-ION CHARGER 20QFN
Lowest to $2.8575
Linear Technology
3V Single Chip 12-Bit Data Acquisition System | 3V 12-BIT SINGLE INPUT, WITH S/H
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3854 $52.6248
28+ $3.5983 $100.7524
44+ $3.4859 $153.3796
60+ $3.3734 $202.4040
77+ $3.2610 $251.0970
103+ $2.9236 $301.1308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess