EN
  • EN
  • DE

MAX1811ESA+

Part No MAX1811ESA+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC CHARGER USB LI+ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant
Programmable Fault Protection Over Current
Charge Current - Max 500mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 002928-MAX1811ESA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1811ESA+ CAD Model

Description

Maxim Integrated MAX1811ESA+ USB-Powered Li+ Charger

The MAX1811ESA+ from Maxim Integrated is a sophisticated and compact solution for charging single-cell lithium-ion (Li+) batteries. Designed with a focus on simplicity and efficiency, this integrated circuit (IC) is perfect for portable applications where USB port power or an external adapter is used as the power source.

One of the standout features of the MAX1811ESA+ is its ability to operate with either a USB power supply or an AC adapter. When connected to a USB port, the charging current automatically limits itself to 100mA or 500mA, complying with the USB power specifications. If an external adapter is used, the IC can charge at up to 500mA, assuming the power supply can provide sufficient current.

The charging voltage is fixed at 4.2V, with a tight tolerance of ±0.75%, ensuring the battery is charged accurately and safely. Furthermore, the MAX1811ESA+ includes an automatic recharge feature. Once the battery voltage falls below 4.05V, the charging cycle restarts, keeping the battery topped off.

Thermal management is also a key aspect of the MAX1811ESA+. The device includes a thermal-regulation loop that reduces the charge current to prevent the chip from overheating during operation. This feature is particularly important in compact or enclosed designs where thermal dissipation may be limited.

The MAX1811ESA+ comes in a space-saving 8-pin SO package, making it ideal for space-constrained applications. Its minimal external component requirement—a single external capacitor—further simplifies the design and reduces the overall footprint on the PCB.

Additionally, this charger IC features a preconditioning charge mode that conditions the battery with a lower current when it's deeply discharged. This helps to prolong the battery's lifespan. The MAX1811ESA+ also includes a charge-status output that indicates when the charge cycle is complete, which can be used to drive an LED indicator or interface with a microcontroller for more advanced battery management.

In summary, the MAX1811ESA+ from Maxim Integrated is a versatile, efficient, and user-friendly solution for charging Li+ batteries in USB-powered devices. Its combination of automatic power-source selection, precise charge control, and thermal management makes it a top choice for designers of portable electronics.

You May Also Be Interested in

Maxim Integrated
IC NIMH CHARGER 16SOIC
Lowest to $6.1515
Intersil
IC BATT CHG 2 - 4 CELL 4X4 QFN / Battery Charger 32-Pin TQFN EP T/R
Lowest to $4.3333
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $13.0963
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP
Lowest to $2.2673
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $7.8000
Texas Instruments
IC BATT CHARGE MGR LI-ION 14WSON / Linear Battery Charger Li-Ion/Li-Pol 750mA 4.1V/4.2V 14-Pin WSON EP T/R
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7517 $52.2823
45+ $2.2578 $101.6010
69+ $2.1873 $150.9237
95+ $2.1167 $201.0865
123+ $2.0462 $251.6826
164+ $1.8345 $300.8580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,493 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess