EN
  • EN
  • DE
  • IT

BQ24616RGET

Part No BQ24616RGET
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC SYNC SW-MODE BAT CHRGR 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1 to 6
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Current, Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 10A
Battery Pack Voltage 26V (Max)
Maximum Supply Voltage 28V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-VQFN (4x4)
Win Source Part Number 1023955-BQ24616RGET
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ24616RGET CAD Model

Description

The BQ24616RGET is a highly efficient synchronous battery charger from Texas Instruments, designed to cater to the needs of energy-conscious and portable applications. This advanced integrated circuit (IC) is specifically tailored for charging lithium-ion or lithium-polymer batteries, although it can also be adapted to charge other battery chemistries such as lead-acid or nickel-metal hydride.

Key Features

  • High Efficiency: With its synchronous switching power FETs, the BQ24616RGET achieves high-efficiency energy transfer, ensuring maximum charging power with minimal heat generation.
  • Versatile Voltage Adaptation: It supports an adaptable input voltage range suited for various power sources, making it ideal for a wide array of applications.
  • Integrated Safety Features: The device includes multiple safety features such as overvoltage, overtemperature, and overcurrent protection, ensuring the longevity of both the charger and the battery.
  • Maximum Power Point Tracking (MPPT): This function is particularly useful for solar-powered applications, as it maximizes the energy harvested from solar panels.
  • Programmable Charge Parameters: Users can set the charge voltage, current limits, and termination criteria, allowing for a customized charging profile tailored to specific battery requirements.

Applications

The BQ24616RGET is versatile enough for a variety of applications, including:

  • Portable consumer electronics
  • Power tools and garden tools
  • Energy storage systems
  • Uninterruptible power supplies (UPS)
  • Solar-powered charging systems

Package and Availability

This efficient charger comes in a compact, 24-pin VQFN (RGE) package, which is suitable for space-constrained applications. Its surface-mount design allows for streamlined integration into PCB assemblies. The BQ24616RGET is available for order through Texas Instruments and its authorized distributors, ensuring easy access and support for both small-scale projects and large-volume production.

You May Also Be Interested in

Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6523 $51.1753
27+ $3.8173 $103.0671
41+ $3.6980 $151.6180
56+ $3.5787 $200.4072
73+ $3.4594 $252.5362
97+ $3.1016 $300.8552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,020 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess