EN
  • EN
  • DE

MAX17435ETG+T

Part No MAX17435ETG+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC SMBUS BATT CHARGER 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 2 to 4
Current - Charging Constant - Programmable
Programmable Fault Protection Over Voltage
Charge Current - Max 7A
Battery Pack Voltage 16.8V
Maximum Supply Voltage 26V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-TQFN (4x4)
Win Source Part Number 144971-MAX17435ETG+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17435ETG+T CAD Model

Description

The MAX17435ETG+T from Maxim Integrated is a sophisticated battery charger controller designed to efficiently manage the power requirements for laptops and other portable devices that utilize lithium-ion (Li-ion) batteries. This high-performance integrated circuit is specifically tailored to extend battery life and ensure safe charging operations.

Key Features:

  • Multi-Chemistry Battery Support: The MAX17435ETG+T is compatible with a variety of battery chemistries, including Li-ion, which is commonly found in portable electronics.
  • Integrated FETs: This device includes internal FETs that provide high-efficiency charging and reduce external component count, which is crucial for space-constrained applications.
  • Adaptive Charging: It features an adaptive charging algorithm that optimizes the charging rate for different conditions, thereby prolonging the battery life.
  • SMBus Interface: The controller communicates with the system's microcontroller via an SMBus interface, enabling precise control over the charging parameters and real-time monitoring of the battery status.
  • High Accuracy: The MAX17435ETG+T offers high-accuracy voltage and current regulation, ensuring the battery is charged safely and efficiently.
  • Thermal Regulation: It includes thermal regulation to protect the battery and circuitry from overheating during the charging process.

Applications:

The MAX17435ETG+T is ideal for a range of applications that require reliable and efficient battery management, such as:

  • Notebook Computers
  • Portable Equipment
  • Mobile Workstations
  • Backup Batteries

Product Specifications:

The MAX17435ETG+T is offered in a compact 24-pin TQFN package and operates over a wide temperature range, making it suitable for various operating environments. Its design is optimized for minimal external components, which simplifies the design and reduces overall system cost.

With Maxim Integrated's reputation for quality and performance, the MAX17435ETG+T stands out as a robust solution for advanced battery charging requirements, ensuring that devices remain powered and ready for use.

You May Also Be Interested in

Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7313 $52.3878
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7164 $201.4920
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess