EN
  • EN
  • DE
  • IT

MAX173CWG+T

Part No MAX173CWG+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702106-MAX173CWG+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX173CWG+T CAD Model

Description

Introducing the MAX173CWG+T from Maxim Integrated

The MAX173CWG+T is a high-performance, 12-bit analog-to-digital converter (ADC) designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This precision ADC is specifically engineered to deliver outstanding accuracy and speed, making it an ideal choice for a wide range of applications including industrial control systems, medical devices, and scientific instrumentation.

With its 12-bit resolution, the MAX173CWG+T ensures fine granularity in signal conversion, allowing for detailed and precise digital representations of analog inputs. This resolution, combined with a fast conversion rate, provides the capability to handle high-speed signals without sacrificing quality, ensuring that your data acquisition is both swift and reliable.

The MAX173CWG+T operates over a wide single supply voltage range of +4.75V to +5.25V, which allows for flexible integration into various system designs. Its power efficiency is optimized for demanding applications where power conservation is crucial. Furthermore, the device features a 0V to +5V analog input range, ensuring compatibility with a broad spectrum of signal sources.

One of the standout features of the MAX173CWG+T is its internal track/hold function. This feature eliminates the need for an external track/hold, reducing system complexity and saving board space. Additionally, the ADC boasts a high conversion rate of up to 100ksps (kilo-samples per second), enabling real-time data processing in time-sensitive applications.

The MAX173CWG+T is offered in a wide-body, 24-pin SOIC package, which is well-suited for surface-mount technology (SMT) and ensures a compact footprint on printed circuit boards (PCBs). This packaging, combined with the ADC's high level of integration, simplifies the design process and accelerates time-to-market for product developers.

Maxim Integrated's commitment to quality is evident in the MAX173CWG+T, which is designed to meet stringent industry standards. The device also features a temperature range of 0°C to +70°C, ensuring reliable operation across various environmental conditions.

In summary, the MAX173CWG+T from Maxim Integrated is a versatile, high-speed ADC that offers designers a powerful combination of precision, speed, and ease of integration. Its robust feature set and efficient performance make it an excellent choice for a multitude of applications that require accurate analog-to-digital conversion.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5146 $70.5438
6+ $19.2943 $115.7658
10+ $18.6914 $186.9140
13+ $18.0885 $235.1505
17+ $17.4855 $297.2535
23+ $15.6768 $360.5664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess