EN
  • EN
  • DE

MAX1739EEP

Part No MAX1739EEP
Manufacturer Maxim Integrated
Catalog PMIC - Lighting, Ballast Controllers
Description FLUORESCENT LIGHT CONTROLLER, 64 / Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Lighting, Ballast Controllers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Base Product Number MAX1739
Standard Package 67 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status Vendor Undefined
Win Source Part Number 629713-MAX1739EEP
Ultra Librarian 3D Model Ultra Librarian MAX1739EEP CAD Model

Description

The MAX1739EEP from Maxim Integrated is a versatile and high-performance charge-management controller designed for use in single-cell lithium-ion (Li+) batteries. This advanced IC is engineered to provide a comprehensive solution for portable electronics requiring efficient power management, such as laptops, smartphones, and digital cameras.

Key Features

  • High-Accuracy Voltage Regulation: The MAX1739EEP ensures precise control over the charging voltage, which is critical for maximizing the lifespan and performance of lithium-ion batteries.
  • Programmable Charge Current: Users can set the charge current according to the requirements of their specific application, providing flexibility and optimization of charging profiles.
  • Integrated Safety Features: This IC incorporates multiple safety features, including overvoltage protection, thermal protection, and a charge-timer to prevent overcharging, thereby safeguarding the battery and the device.
  • Low External Component Count: The design of the MAX1739EEP minimizes the need for external components, which simplifies the circuit design and can lead to cost savings in mass production.
  • Power-OK (POK) Output: This feature provides a real-time indication that the system power is within a specified range, which is useful for power sequencing and system status monitoring.

Applications

The MAX1739EEP is ideal for a variety of applications where efficient charging and power management are essential. Its compact size and high level of integration make it an excellent choice for:

  • Portable Computing Devices
  • Smartphones and Tablets
  • Digital Cameras and Camcorders
  • Portable Media Players
  • Handheld Gaming Consoles

Technical Specifications

The MAX1739EEP operates over a wide input voltage range and offers a temperature range suitable for most consumer electronics. It comes in a thermally efficient 20-pin QSOP package, which is ideal for space-constrained applications.

Conclusion

Maxim Integrated's MAX1739EEP stands out as a robust, feature-rich solution for lithium-ion battery management. Its high degree of accuracy, flexibility, and integrated safety features make it a top choice for designers looking to enhance the performance and reliability of their portable devices.

You May Also Be Interested in

Infineon Technologies
IC SMART BALLAST CONTROL 19DSO
Lowest to $3.1282
Fairchild/ON Semiconductor
IC BALLAST CONTROL ELECT 8-DIP
Lowest to $3.2640
Infineon Technologies
IC SMART BALLAST CONTROL DSO-16
Lowest to $1.4338
Fairchild/ON Semiconductor
Self-Oscillated, High-Voltage Gate Driver
Need more? Email Us
Maxim Integrated
IC CTRLR CCFL HLF-BRDG 16-SOIC
Lowest to $7.2257
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8DIP
Lowest to $2.6115
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $0.4574
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP
Need more? Email Us
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8653

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess