EN
  • EN
  • DE

MAX1736EUT42

Part No MAX1736EUT42
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT CHG SGL CELL LI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Battery Chemistry Lithium Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer, Voltage
Battery Pack Voltage 4.2V
Voltage - Supply (Max) 22V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number MAX1736
Standard Package 107 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 702103-MAX1736EUT42
Ultra Librarian 3D Model Ultra Librarian MAX1736EUT42 CAD Model

Description

Introducing the MAX1736EUT42 from Maxim Integrated

The MAX1736EUT42 is a high-performance, low-power, step-down DC-DC converter designed to deliver a fixed 4.2V output from an input voltage range of 2.7V to 5.5V. This makes it an ideal power supply solution for battery-powered devices such as handheld computers, medical instruments, and portable communication equipment.

With its integrated P-channel MOSFET pass transistor, the MAX1736EUT42 achieves high efficiency, which is crucial for extending battery life in portable applications. Its 1.5MHz fixed-frequency PWM operation also allows for a small, low-profile inductor and capacitors, thereby minimizing the overall footprint of the power supply design on the circuit board.

The device features a low quiescent current of only 110µA, which significantly reduces power consumption when in operation. Furthermore, it includes a shutdown mode that decreases the quiescent current to less than 1µA, further conserving battery life when the device is not active.

The MAX1736EUT42 provides several protection features to ensure the stability and reliability of your power supply. These include overtemperature protection, which shuts down the device to prevent damage from excessive heat, and a current-limit feature to protect against overcurrent conditions. Additionally, the device has an under-voltage lockout (UVLO) that ensures the converter operates at the correct input voltage.

Maxim Integrated has packaged the MAX1736EUT42 in a space-saving 6-pin SOT23, which is perfect for applications where board space is at a premium. The compact design, combined with its robust feature set, makes this converter a versatile and reliable choice for designers looking to optimize their power management solutions.

Whether you're developing the next generation of wearable technology or upgrading the power system in a portable medical device, the MAX1736EUT42 offers the efficiency, reliability, and form factor needed to meet the stringent requirements of modern battery-powered applications.

You May Also Be Interested in

Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess