EN
  • EN
  • DE

EMC1462T-AE/RW

Part No EMC1462T-AE/RW
Manufacturer Microchip Technology
Catalog OEM Parts (C - E)
Description Multiple Channel 1degC Temperature Sensor with Beta Compensation
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029907-EMC1462T-AE/RW
Categories OEM Parts(C-E)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EMC1462T-AE/RW CAD Model

Description

The EMC1462T-AE/RW is a high-precision, dual-channel temperature sensor designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This advanced sensor is tailored for effective thermal management in a variety of electronic applications, including computing systems, office electronics, and telecommunications equipment.

Key Features

  • Accuracy: The EMC1462T-AE/RW offers exceptional accuracy with ±1°C measurement accuracy for external diode temperatures and ±2°C for internal diode temperature.
  • Dual Channel: It features two temperature channels: one for an internal diode and the other for an external diode, providing versatile monitoring capabilities.
  • Communication Interface: The device communicates via a 2-wire SMBus/I²C compatible serial interface, making it easy to integrate into existing systems.
  • Programmable Resolution: The sensor supports programmable resolution for the external channel, allowing customization for specific application requirements.
  • Low Power Consumption: Designed for energy efficiency, the EMC1462T-AE/RW operates with low power consumption, making it suitable for battery-powered devices.
  • Small Form Factor: The compact size of the sensor is ideal for space-constrained applications, as it comes in a small 8-pin MSOP (Micro Small Outline Package) or DFN (Dual Flat No-lead) package.

Applications

The EMC1462T-AE/RW is versatile and can be used in various applications, including:

  • Desktop and Notebook Computers
  • Server Systems
  • Embedded Systems
  • Telecommunication Equipment
  • Office Electronics

Conclusion

With its high accuracy, dual-channel monitoring, and low power consumption, the EMC1462T-AE/RW from Microchip Technology stands out as an excellent choice for designers looking to enhance thermal management in their electronic systems. Its small footprint and ease of integration further make it an attractive option for a wide range of temperature monitoring applications.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Sagami
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0658

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess