EN
  • EN
  • DE

MAX17114ETM+CB2

Part No MAX17114ETM+CB2
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Win Source Part Number 311104-MAX17114ETM+CB2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17114ETM+CB2 CAD Model

Description

Maxim Integrated's MAX17114ETM+CB2: High-Efficiency Power Supply IC

Maxim Integrated's MAX17114ETM+CB2 is a versatile and high-performance power supply integrated circuit (IC) designed to deliver efficient power management solutions for a wide range of electronic applications. This advanced IC is engineered to provide high efficiency, precision, and reliability, making it an ideal choice for powering complex systems.

Key Features

  • High Efficiency: The MAX17114ETM+CB2 is designed to operate with high efficiency, which helps to reduce power loss and improve overall system performance. This makes it suitable for battery-powered devices where power conservation is crucial.
  • Multiple Outputs: This IC is capable of providing multiple output voltages, allowing it to power various components within an electronic system, including microprocessors, memory, and peripheral devices.
  • Adjustable Output: The output voltages are adjustable, providing designers with the flexibility to fine-tune the power supply according to specific application requirements.
  • Integrated Protection Features: The MAX17114ETM+CB2 includes a range of built-in protection features such as overvoltage, undervoltage, and thermal shutdown, which help to safeguard the IC and the system it powers against potential damage.
  • Compact Package: The device comes in a compact, thermally enhanced package that is designed to fit into space-constrained applications while providing excellent thermal performance.

Applications

The MAX17114ETM+CB2 is suitable for a variety of applications that require efficient and reliable power management. It is particularly well-suited for:

  • LCD Panels
  • OLED Displays
  • Notebook Computers
  • Portable Media Players
  • Handheld Devices

Technical Specifications

The MAX17114ETM+CB2 operates over a wide input voltage range and provides a stable and reliable power supply. Technical specifications include:

  • Input Voltage Range: Specified in the datasheet
  • Output Voltage Range: Adjustable based on application needs
  • Package Type: Thermally enhanced package for improved heat dissipation
  • Operating Temperature Range: Specified to ensure reliable operation under various conditions

For detailed specifications and application notes, designers and engineers should consult the official Maxim Integrated datasheet for the MAX17114ETM+CB2.

You May Also Be Interested in

Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess