EN
  • EN
  • DE

LC04-12

Part No LC04-12
Manufacturer Semtech Corporation
Catalog TVS - Diodes
Description Dual Low Capacitance TVS Array for Telecom Line-Card Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 1195325-LC04-12
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC04-12 CAD Model

Description

The LC04-12 is a transient voltage suppressor (TVS) diode array designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. Manufactured by Semtech Corporation, it is a key component in safeguarding electronic devices from voltage transients that can cause damage or malfunction.

Applications:

  • Data Lines Protection: Protecting data lines in computers, peripherals, and communication equipment from ESD and surge events.
  • I/O Port Protection: Safeguarding I/O ports on microcontrollers, FPGAs, and other integrated circuits.
  • Portable Devices: Protecting sensitive electronics in smartphones, tablets, and other portable devices.
  • Automotive Electronics: Protecting automotive control units (ECUs) and other electronic systems from voltage transients.
  • Industrial Equipment: Protecting industrial control systems and instrumentation from surge events.

Features:

  • Low Clamping Voltage: Provides excellent protection by clamping transient voltages to a safe level.
  • Fast Response Time: Responds quickly to transient events, ensuring effective protection.
  • Low Leakage Current: Minimizes power consumption during normal operation.
  • Small Package Size: Allows for compact designs and easy integration into electronic circuits.
  • Multi-Line Protection: Can protect multiple lines simultaneously.
  • RoHS Compliant: Compliant with RoHS directives, making it environmentally friendly.

Benefits:

  • Enhanced System Reliability: Protects electronic components from damage due to ESD and surge events, increasing system reliability.
  • Reduced Downtime: Prevents system failures caused by voltage transients, minimizing downtime.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting sensitive electronics.
  • Compact Design: Small package size allows for easy integration into space-constrained applications.
  • Environmentally Friendly: RoHS compliance ensures environmentally responsible manufacturing.

Additional Details:

The LC04-12 typically features a standoff voltage of 12V, meaning it does not conduct under normal operating conditions up to this voltage. When a transient event occurs, exceeding the standoff voltage, the TVS diode array quickly clamps the voltage to a safe level, typically below the breakdown voltage of the protected components. The clamping voltage is typically in the range of 15V to 20V, depending on the surge current. It can typically handle surge currents of several amperes. The specific package type may vary, but it is commonly available in small surface-mount packages (e.g., SOT-23, SOD-323) to minimize board space. It's important to consult the datasheet for specific clamping voltage characteristics, surge current ratings, and package dimensions. It's a crucial component for ensuring the reliable operation of electronic devices in environments prone to ESD and surge events.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess