EN
  • EN
  • DE

ALS8W24A

Part No ALS8W24A
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description Transient Voltage Suppressor PP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Bulk
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 38.9V
Current - Peak Pulse (10/1000µs) 170A
Power - Peak Pulse 6600W (6.6kW)
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case DO-218AB
Supplier Device Package DO-218
Base Product Number ALS8
Standard Package 750 pcs
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1158146-ALS8W24A
Ultra Librarian 3D Model Ultra Librarian ALS8W24A CAD Model

Description

The ALS8W24A, from Diodes Incorporated, is a high-performance, integrated circuit designed to cater to a wide range of power management applications. It is part of Diodes Incorporated's extensive portfolio of electronic components that are known for their reliability and efficiency.

Key Features

  • Voltage Range: The ALS8W24A operates at a voltage range that is suitable for various electronic devices, ensuring versatility across different applications.
  • Current Capacity: It offers a robust current handling capacity, making it ideal for managing power in medium to high-power circuits.
  • High Efficiency: With its high efficiency, the ALS8W24A helps in reducing the energy loss during operation, thereby improving the overall performance of the application it is used in.
  • Thermal Performance: The product is designed with superior thermal performance in mind, ensuring it remains operational under a wide range of temperature conditions without the risk of overheating.
  • Package: It comes in a compact package, which allows for space-saving on the PCB and is suitable for use in applications where space is at a premium.

Applications

The ALS8W24A is a versatile component that can be used in a variety of power management applications. Some of the typical applications include:

  • DC-DC Converters
  • Power Supplies for Consumer Electronics
  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunication Equipment

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The ALS8W24A has undergone rigorous testing to ensure it meets these standards, providing peace of mind for manufacturers and end-users alike.

Environmental Compliance

The ALS8W24A is designed with environmental regulations in mind, meeting various international standards for environmental compliance. This commitment ensures that the product is not only efficient but also environmentally responsible.

For detailed technical specifications, application notes, and support resources, customers are advised to consult the official Diodes Incorporated datasheets and product documentation.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess