EN
  • EN
  • DE

CYPD2122B

Part No CYPD2122B
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054469-CYPD2122B
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CYPD2122B CAD Model

Description

The CYPD2122B is a highly integrated USB Type-C port controller from Cypress Semiconductor (now Infineon). It is designed to manage the power delivery and data communication aspects of USB Type-C ports, enabling efficient and reliable operation in a variety of applications.

Applications:

  • Notebook Computers: Used to implement USB Type-C ports for charging, data transfer, and display connectivity.
  • Desktop Computers: Provides USB Type-C functionality for peripherals and power delivery.
  • Tablets: Enables USB Type-C charging and data connectivity in tablet devices.
  • Smartphones: Integrates USB Type-C for charging, data transfer, and accessory support.
  • Docking Stations: Manages USB Type-C ports for connecting peripherals and providing power to connected devices.
  • Power Adapters: Used in USB Type-C power adapters to control power delivery and ensure compatibility with various devices.
  • Monitors: Implements USB Type-C ports for display connectivity and power delivery.

Features:

  • USB Type-C and Power Delivery (PD) Compliance: Fully compliant with USB Type-C and Power Delivery specifications, ensuring interoperability and compatibility.
  • Integrated Microcontroller: Includes an embedded microcontroller for managing USB Type-C and PD protocols.
  • Power Delivery Controller: Controls power delivery up to 100W, allowing for fast charging of compatible devices.
  • Configuration Channel (CC) Logic: Implements the necessary CC logic for USB Type-C port detection and configuration.
  • Over-Voltage and Over-Current Protection: Provides protection against voltage and current spikes, ensuring device safety.
  • I2C and UART Interfaces: Offers I2C and UART interfaces for communication with other system components.
  • Firmware Upgradability: Supports firmware updates via USB or other interfaces, allowing for feature enhancements and bug fixes.

Benefits:

  • Enhanced Charging Capabilities: Enables fast charging of devices via USB Power Delivery.
  • Simplified USB Type-C Implementation: Simplifies the implementation of USB Type-C ports by integrating key functions into a single chip.
  • Improved System Reliability: Provides protection against over-voltage and over-current conditions, enhancing system reliability.
  • Reduced Bill of Materials (BOM) Cost: Reduces the BOM cost by integrating multiple functions into a single chip.
  • Increased System Flexibility: Offers I2C and UART interfaces for communication with other system components, increasing system flexibility.
  • Future-Proof Design: Supports firmware updates, allowing for future feature enhancements and bug fixes.

Additional Details:

The CYPD2122B operates over a wide voltage range and is available in a small form factor package. It is designed for low power consumption and is suitable for battery-powered applications. The device supports various power profiles and can be configured to meet specific application requirements. Detailed technical specifications, including voltage ratings, current limits, and interface details, are available in the product datasheet.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.3698

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess