EN
  • EN
  • DE
  • IT

CB05YTYG202

Part No CB05YTYG202
Manufacturer Viking Tech
Catalog Custom Parts (B - D)
Description 0805 25% ui: 200 Middle Current 2K?
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106484-CB05YTYG202
Categories Custom Parts
Manufacturer Viking Tech
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CB05YTYG202 CAD Model

Description

The CB05YTYG202 is a custom part manufactured by Viking Tech. While specific details about this particular component are limited, Viking Tech is a well-known manufacturer specializing in precision thin-film and thick-film resistor products, including chip resistors, current sensing resistors, and resistor networks. They also produce inductors and capacitors.

Given the 'CB' prefix, it is likely that this part is a chip resistor. Without further information, understanding the exact application requires deeper investigation. However, considering Viking Tech's product range, it is probably used in applications requiring precise resistance values, such as:

  • Consumer electronics: Used in smartphones, tablets, and other portable devices for circuit protection and current limiting.
  • Industrial equipment: Incorporated in control systems, power supplies, and instrumentation for accurate voltage division and current regulation.
  • Automotive electronics: Employed in engine control units (ECUs), sensor interfaces, and lighting systems for reliable performance in harsh environments.
  • Medical devices: Utilized in diagnostic equipment, patient monitoring systems, and therapeutic devices where precision and reliability are critical.

Features

  • High precision: Viking Tech is known for manufacturing components with tight tolerance and low TCR (Temperature Coefficient of Resistance).
  • Small size: Chip resistors are typically small in size, allowing for high-density circuit designs.
  • Surface mount technology (SMT): Designed for automated assembly using SMT equipment.
  • RoHS compliant: Manufactured in compliance with RoHS (Restriction of Hazardous Substances) directive, ensuring environmental friendliness.

Benefits

  • Accurate performance: Provides precise resistance values, ensuring accurate circuit operation.
  • Space saving: Small size allows for compact circuit designs.
  • Reliable operation: High-quality materials and manufacturing processes ensure reliable performance over a wide range of operating conditions.
  • Cost-effective: SMT-compatible design enables automated assembly, reducing manufacturing costs.

Without datasheets or further specific product information, precise resistance values, tolerances, and power ratings for the CB05YTYG202 cannot be determined. Consult Viking Tech directly or a distributor for detailed specifications. It is crucial to refer to the datasheet for absolute maximum ratings and proper application guidelines.

You May Also Be Interested in

Cherry Semiconductor Corporation
Need more? Email Us
EPCOS (TDK)
275VAC 710J 93V-CL 4500A-PK
Lowest to $0.1657
Broadcom Limited
Contact for details
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0644
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
TE Connectivity
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
UTC
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess