EN
  • EN
  • DE

MAX17009GTL

Part No MAX17009GTL
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702017-MAX17009GTL
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17009GTL CAD Model

Description

The MAX17009GTL from Maxim Integrated is a high-performance, multi-output power-supply controller designed to deliver exceptional efficiency and flexibility for powering the critical components of notebook computers. Its advanced architecture and comprehensive feature set make it an ideal solution for managing the complex power requirements of modern portable computing devices.

Key Features

  • Multiple Outputs: This controller supports multiple output voltages, enabling it to power various subsystems including the CPU, graphics processor, memory, and system peripherals.
  • High Efficiency: With its integrated synchronous rectification and advanced control algorithms, the MAX17009GTL achieves high conversion efficiency, which is crucial for extending battery life in portable applications.
  • Programmable Switching Frequency: The device allows for a programmable switching frequency, providing designers with the flexibility to optimize performance and component size.
  • Power Sequencing: The power sequencing feature ensures that each voltage rail is activated in the correct order, which is critical for the proper startup of complex electronic systems.
  • Overvoltage Protection: Built-in overvoltage protection safeguards the system against unexpected voltage spikes, contributing to the longevity and reliability of the end product.
  • Thermal Management: The MAX17009GTL includes thermal shutdown functionality, preventing damage from overheating by automatically reducing output currents or shutting down the device if the temperature exceeds safe operating limits.

Applications

The versatility and robustness of the MAX17009GTL make it suitable for a wide range of applications beyond notebook computers. It can be used in ultrabooks, netbooks, and other portable devices that demand efficient power management. Its capability to provide multiple regulated outputs simultaneously also makes it a good fit for embedded systems and industrial applications where space is at a premium and power efficiency is a must.

Technical Specifications

  • Manufacturer: Maxim Integrated
  • Part Number: MAX17009GTL
  • Package/Case: 40-TQFN-EP
  • Output Voltage(s): Multiple, configurable
  • Switching Frequency: Programmable
  • Operating Temperature Range: Specified by manufacturer

For detailed technical specifications, application notes, and support documentation, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7539 $60.0624
38+ $3.0801 $117.0438
59+ $2.9838 $176.0442
80+ $2.8875 $231.0000
104+ $2.7913 $290.2952
139+ $2.5026 $347.8614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess