EN
  • EN
  • DE

MAX14838EWC+T

Part No MAX14838EWC+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701460-MAX14838EWC+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14838EWC+T CAD Model

Description

The Maxim Integrated MAX14838EWC+T is a state-of-the-art isolated RS-485/RS-422 transceiver designed to provide reliable communication with robust data transmission capabilities. This high-performance component is ideal for industrial applications where noise immunity and long-distance data transmission are critical. It is a perfect fit for scenarios such as factory automation, process control, and other harsh environments where electrical isolation is a necessity.

Key Features

  • Integrated Isolation: The device comes with an integrated 2.75kV RMS for 60 seconds galvanic isolation, which provides protection against high voltage spikes and enhances system reliability by preventing ground loops.
  • Data Rate: It supports data rates up to 25Mbps, making it suitable for high-speed communication required in modern industrial applications.
  • Extended Temperature Range: The transceiver operates over a wide temperature range from -40°C to +105°C, ensuring reliable performance in extreme conditions.
  • Robust ESD Protection: It offers ±35kV ESD protection (Human Body Model) on the transceiver's bus pins, safeguarding the device against electrostatic discharges.
  • Half-Duplex Communication: The MAX14838EWC+T supports half-duplex communication, allowing for bidirectional communication over a single pair of wires.

Applications

The transceiver is well-suited for various applications, including but not limited to:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Factory Automation

Package and Quality

The MAX14838EWC+T comes in a compact 16-pin wide-body SOIC package, ensuring minimal footprint on the PCB while providing enough space for the isolation components. It is supplied in tape and reel format, facilitating automated assembly processes. Maxim Integrated ensures high-quality standards, and the device is compliant with RoHS and lead-free directives, making it an environmentally friendly choice for modern electronics.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess